EN
  • EN
  • DE

STM32F072RBT7

Part No STM32F072RBT7
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0 series Microcontroller IC 32-Bit 48MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)
Manufacturer STMicroelectronics
Series STM32F0
Package Tray
Core Processor ARM® Cortex®-M0
Core Size 32-Bit
Speed 48MHz
Connectivity CANbus, HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 51
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Supply Voltage 1.65V ~ 3.6V
Data Converters A/D 19x12b; D/A 1x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name STM32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-17902, STM32F072RBT7-ND
Quantity per package 960
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935471-STM32F072RBT7
Ultra Librarian 3D Model Ultra Librarian STM32F072RBT7 CAD Model

Description

STM32F072RBT7 Microcontroller by STMicroelectronics

The STM32F072RBT7 is a high-performance ARM Cortex-M0 microcontroller from STMicroelectronics, tailored for cost-sensitive applications that require both performance and flexibility. This microcontroller is a part of the STM32F0 series, which is renowned for its energy efficiency, robust architecture, and enhanced peripherals.

With a CPU speed of up to 48 MHz, the STM32F072RBT7 provides a balanced combination of power efficiency and processing capability, making it suitable for a wide range of applications, from industrial controls to consumer electronics. The device features 128 KB of Flash memory and 16 KB of SRAM, offering ample space for complex applications and software stacks.

The microcontroller's rich set of peripherals includes:

  • USB 2.0 Full Speed interface with integrated PHY, supporting crystal-less operation
  • 12-bit analog-to-digital converter (ADC) with 16 channels, enabling precise measurement for sensor interfacing
  • Two 12-bit digital-to-analog converters (DACs) for analog output capabilities
  • Multiple timers, including a 32-bit timer and several 16-bit timers, for accurate event timing and PWM generation
  • Up to 51 General Purpose I/Os (GPIOs) for maximum design flexibility
  • I2C, SPI, and USART interfaces for serial communication with peripherals and other microcontrollers
  • HDMI CEC, capacitive touch sensing, and an integrated LCD controller for user interfaces

The STM32F072RBT7 also features a comprehensive set of power-saving modes, including a low-power run mode and multiple standby and stop modes, which are essential for battery-operated devices requiring long-term operation. Its robust design with a -40°C to +85°C operating temperature range ensures reliable performance in harsh environments.

Developers can take advantage of the STM32Cube software development platform, which includes a comprehensive set of tools, libraries, and examples to accelerate the development process. With the support of the STM32Cube ecosystem, engineers can streamline their design process and reduce time-to-market.

Overall, the STM32F072RBT7 from STMicroelectronics is a versatile and reliable microcontroller choice for designers looking to balance cost, performance, and advanced features in their embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4260 $50.5560
15+ $6.9137 $103.7055
23+ $6.6976 $154.0448
31+ $6.4816 $200.9296
40+ $6.2655 $250.6200
54+ $5.6174 $303.3396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,720 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess