EN
  • EN
  • DE

STM32F100RDT6B

Part No STM32F100RDT6B
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 384KB FLASH 64LQFP / ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 24MHz 384KB (384K x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F1
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 24MHz
Connectivity I²C, IrDA, LINbus, SPI, UART/USART
Peripherals DMA, PDR, POR, PVD, PWM, Temp Sensor, WDT
Number of I/O 51
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number STM32F100
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1353877-STM32F100RDT6B
Ultra Librarian 3D Model Ultra Librarian STM32F100RDT6B CAD Model

Description

The STM32F100RDT6B is a high-performance ARM Cortex-M3 32-bit RISC core operating at a frequency of up to 24 MHz. This microcontroller is part of the STM32F100 Value Line series and is manufactured by STMicroelectronics, a global leader in semiconductor solutions. The STM32F100RDT6B is designed for cost-sensitive applications that require balanced performance, power consumption, and ease of use.

Key Features

  • Core: ARM Cortex-M3 processor, which includes a single-cycle multiplication and hardware division.
  • Memory: 384 KB of flash memory and 64 KB of SRAM, providing ample space for complex applications and software.
  • Clock Speed: Up to 24 MHz, enabling fast processing and quick response times for time-critical tasks.
  • I/O Ports: A rich set of I/Os and peripherals that include up to 51 I/O ports with interrupt capability, 12-bit ADCs, DACs, general-purpose timers, and advanced-control timers.
  • Debugging Features: Integrated with Serial Wire Debug (SWD) and JTAG interfaces for full access to the microcontroller during debugging.
  • Power Efficiency: Features several power-saving modes, including Sleep, Stop, and Standby modes, to ensure low power consumption for battery-powered or energy-efficient applications.
  • Communication Interfaces: Equipped with USART, SPI, I2C, and CAN interfaces for versatile communication options.
  • Package: Available in a 64-pin LQFP package, which is suitable for space-constrained applications.
  • Voltage Range: Operates within a voltage range of 2.0 to 3.6V, compatible with a variety of power supplies and logic levels.

Applications

The STM32F100RDT6B is ideal for a range of applications, particularly those requiring a good balance between performance and cost. It is commonly used in industrial control systems, consumer electronics, alarm systems, point-of-sale machines, and medical devices. Its robust design and rich peripheral set make it suitable for complex and sophisticated control tasks.

With its extensive documentation and development support, the STM32F100RDT6B from STMicroelectronics represents a reliable and flexible solution for designers and engineers looking to create efficient and innovative embedded systems.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.5373 $52.6119
7+ $14.3896 $100.7272
11+ $13.9399 $153.3389
15+ $13.4902 $202.3530
20+ $13.0406 $260.8120
26+ $11.6915 $303.9790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess