Products specifications

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 88W x 1 @ 6 Ohm; 50W x 2 @ 6 Ohm
Supply Voltage - Operating ±12.5 V to 30 V
Features Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Through Hole
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package DBS23P
Dimension 23-SIP Formed Leads
Win Source Part Number 053099-TDA8922BJ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA8922BJ CAD Model

Description

Introducing the TDA8922BJ from NXP Semiconductors

The TDA8922BJ is a high-efficiency class-D audio power amplifier in a compact package, designed and manufactured by NXP Semiconductors. This innovative product offers an exceptional audio performance with a high level of integration, making it an ideal choice for a wide range of audio applications including TVs, home theater systems, active speakers, and all-in-one audio systems.

Key Features

  • High output power capability: The TDA8922BJ can deliver up to 2 x 100 W into a 4 Ω load or 2 x 50 W into an 8 Ω load, providing ample power for most audio applications.
  • High efficiency: With its class-D operation, the amplifier achieves efficiencies of over 90%, reducing energy consumption and heat dissipation.
  • Low quiescent current: The device has been optimized for low idle power consumption, contributing to energy savings when in standby mode.
  • Wide supply voltage range: The TDA8922BJ operates over a broad supply voltage range from ±12.5 V to ±30 V, offering flexibility in system design.
  • Excellent sound quality: The amplifier provides a high signal-to-noise ratio (SNR) and low total harmonic distortion (THD), ensuring a clear and accurate audio reproduction.
  • Protection features: It includes various protection mechanisms such as short-circuit protection, thermal protection, and a no-switching protection to prevent damage from abnormal operating conditions.

Package and Integration

The TDA8922BJ is available in a 23-pin DIL-bent-SIL (DBS23P) power package. The package is designed to facilitate easy mounting on a heatsink, which is essential for maintaining optimal performance and longevity. The integration of multiple functions within the chip reduces the need for external components, simplifying the circuit design, and saving on space and cost.

Applications

Due to its versatile nature, the TDA8922BJ can be used in a variety of audio applications. Its robust design and high-quality audio output make it suitable for professional audio systems, as well as consumer electronics where space and power efficiency are critical.

In summary, the TDA8922BJ from NXP Semiconductors is a powerful, efficient, and reliable solution for modern audio amplification needs, offering the perfect blend of performance and ease of use for audio system designers and enthusiasts alike.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE 45-W, 2-MHZ, 4-CHANNE
Lowest to $22.7820
ECAD model for TAS6424MSQDKQRQ1
National Semiconductor (TI)
AUDIO AMPLIFIER, 40W, 2 CHANNEL(
Lowest to $13.1666
ECAD model for LM4766T
Texas Instruments
300-W STEREO / 600-W MONO PurePath HD DIGITAL-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Need more? Email Us
ECAD model for TAS5631BDKD
Texas Instruments
IC AMP CLASS D STER 25W 48HTQFP
Lowest to $29.3234
ECAD model for TAS5713PHP
Monolithic Power Systems Inc.
IC AMP D MONO/STER 108W 28TSSOP
Lowest to $4.9123
ECAD model for MP7770GF-Z
Texas Instruments
IC AMP AUDIO PWR 1.54W AB 9DSBGA
Need more? Email Us
ECAD model for LM4941TM/NOPB
Maxim Integrated
MONO 1.4W CLASS AB AUDIO AMPLIFI
Lowest to $2.6199
ECAD model for MAX98310EWL+
National Semiconductor (TI)
AUDIO AMPLIFIER, 2.65W, 1 CHANNE
Lowest to $1.2587
ECAD model for LM4673TM
Texas Instruments
AUDIO AMPLIFIER(S
Lowest to $3.0353
ECAD model for LM48556TL

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention