EN
  • EN
  • DE

STM32F101RFT6

Part No STM32F101RFT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 768KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM32 F1
Packaging Tray
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 36MHz
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals DMA, PDR, POR, PVD, PWM, Temp Sensor, WDT
Number of I/O 51
Program Memory Size 768KB (768K x 8)
Program Memory Type FLASH
RAM Size 80K x 8
Supply Voltage 2 V ~ 3.6 V
Data Converters A/D 16x12b, D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 708372-STM32F101RFT6
Series TPS series
Popularity Medium
Supply and Demand Status Balance
Family Name STM32F101RF
Introduction Date February 17, 2010
ECCN 3A991.a.2
Country of Origin China, Malaysia, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian STM32F101RFT6 CAD Model

Description

STM32F101RFT6 Microcontroller

The STM32F101RFT6 is a high-performance ARM Cortex-M3 based microcontroller from STMicroelectronics. This device is a part of the STM32F10x Access line, which is designed to offer a balanced trade-off between performance, power consumption, and cost, making it an ideal choice for a wide range of applications in the consumer, industrial, and medical sectors.

This microcontroller operates at a frequency of up to 36 MHz and incorporates a rich set of advanced peripherals. It features 768 KB of flash memory and 80 KB of SRAM, providing ample space for complex applications and software stacks. The STM32F101RFT6 is available in a 64-pin LQFP package, which is suitable for space-constrained applications while still offering a generous number of I/O pins.

The device comes with a comprehensive set of power-saving modes, including Sleep, Stop, and Standby, which enable the design of energy-efficient applications. Its connectivity capabilities are enhanced by multiple serial interfaces, including USART, SPI, and I2C, allowing for flexible communication options with other devices and peripherals.

Among its peripherals, the STM32F101RFT6 includes:

  • 12-bit analog-to-digital converters (ADCs)
  • General-purpose and advanced-control timers
  • Digital-to-analog converters (DACs)
  • Direct memory access (DMA) controllers

The microcontroller also features an embedded debug module, which simplifies the development process by enabling in-system programming and in-circuit debugging. It is supported by a wide range of development tools, including the STM32Cube ecosystem, which provides software libraries and hardware abstraction layers to accelerate the development cycle.

For applications requiring robust operation, the STM32F101RFT6 operates over a wide temperature range of -40°C to +85°C and incorporates a built-in brown-out reset, a watchdog timer, and a PLL for clock stability. Its robust design and reliability are hallmarks of STMicroelectronics' commitment to quality, making it a trustworthy choice for designers and engineers looking to incorporate a versatile and dependable microcontroller into their next project.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1602 $60.8010
11+ $9.9776 $109.7536
16+ $9.6658 $154.6528
22+ $9.3540 $205.7880
28+ $9.0422 $253.1816
38+ $8.1068 $308.0584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,260 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess