EN
  • EN
  • DE

2SD1055

Part No 2SD1055
Manufacturer Rohm Semiconductor
Catalog Hard To Find
Description Medium Power Transistor (32V, 2A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Rohm Semiconductor
Win Source Part Number 1126126-2SD1055
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SD1055 CAD Model

Description

The 2SD1055 is a silicon NPN epitaxial planar transistor manufactured by Rohm Semiconductor. It is designed for high-voltage switching applications.

Applications:

  • Switching Regulators: Used in power supplies and DC-DC converters to efficiently switch current and voltage levels.
  • Inverters: Found in inverters converting DC power to AC power for various applications, including motor control and uninterruptible power supplies (UPS).
  • Motor Control: Employed in motor control circuits for switching and driving inductive loads.
  • High-Voltage Switching: Used in applications requiring the switching of high voltages, such as lighting systems and power distribution circuits.
  • General Purpose Switching: Can be utilized in a variety of general-purpose switching circuits where a high-voltage NPN transistor is required.

Features:

  • High Voltage: Features a high collector-emitter breakdown voltage (VCEO), enabling it to be used in high-voltage applications.
  • High Current: Capable of handling relatively high collector current (IC).
  • Low Saturation Voltage: Offers a low collector-emitter saturation voltage (VCE(sat)), minimizing power dissipation during switching.
  • Fast Switching Speed: Designed for fast switching speeds, making it suitable for high-frequency switching applications.
  • NPN Epitaxial Planar Transistor: Utilizes NPN epitaxial planar technology for reliable performance.

Benefits:

  • Efficient Switching: Low saturation voltage and fast switching speed contribute to efficient switching performance, reducing power loss.
  • High Reliability: Robust design and manufacturing processes ensure high reliability and long-term stability.
  • Versatile Applications: Suitable for a wide range of high-voltage switching applications.
  • Cost-Effective: Provides a cost-effective solution for high-voltage switching needs.

Additional Details:

The 2SD1055 typically comes in a TO-220 or similar through-hole package, facilitating easy mounting and heat dissipation. The transistor's characteristics, such as its gain (hFE) and breakdown voltage, are specified in the datasheet. It is important to consult the datasheet for detailed electrical characteristics, thermal performance, and safe operating area to ensure proper application and prevent device failure. The transistor's maximum power dissipation is also specified in the datasheet and should be considered to prevent overheating. Proper heat sinking may be required in applications with high power dissipation.

You May Also Be Interested in

Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1314
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess