EN
  • EN
  • DE

STM32F103CBU6

Part No STM32F103CBU6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 48QFPN / MCU 32-bit ARM Cortex M3 RISC 128KB Flash 2.5V/3.3V 48-Pin UFQFPN EP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 72MHz
Number of I/O 37
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Data RAM Size 20K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 10x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-UFQFPN (7x7)
Win Source Part Number 088045-STM32F103CBU6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name STM32F103CB
Introduction Date June 01, 2007
ECCN 3A991.a.2
Country of Origin China, Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian STM32F103CBU6 CAD Model

Description

STM32F103CBU6 Microcontroller Overview

The STM32F103CBU6 is a high-performance ARM Cortex-M3 based microcontroller produced by STMicroelectronics. This versatile microcontroller is part of the STM32F103xx medium-density performance line and offers an optimal balance between performance, power consumption, and features. It is designed to cater to a wide range of applications, from industrial control systems to medical devices.

Key Features

  • Core: ARM 32-bit Cortex-M3 CPU, running at a frequency of up to 72 MHz.
  • Memory: 128 Kbytes of Flash memory and 20 Kbytes of SRAM, which provide ample space for complex applications.
  • I/O Ports: Comes with up to 37 I/O ports and 2 I/Os with 5V tolerant capability, offering great flexibility in peripheral connections.
  • Debugging: Integrated debug mode supported via SWD & JTAG interfaces, simplifying the development and troubleshooting process.
  • ADC: Features a 12-bit, 1 μs Analog-to-Digital Converter (ADC) with up to 16 channels, allowing for precise measurement of analog signals.
  • Communication Interfaces: Includes multiple communication interfaces such as I2C, USARTs, SPIs, and CAN, enabling the microcontroller to handle complex communication protocols.
  • Timers: Equipped with three general-purpose 16-bit timers plus one PWM timer, which facilitate accurate timing and control operations.
  • Power Efficiency: Supports multiple power-saving modes including Sleep, Stop, and Standby, which help in reducing power consumption for battery-powered applications.

Applications

The STM32F103CBU6 is a versatile component that can be used in a variety of applications, such as:

  • Industrial control systems
  • Medical equipment
  • Embedded systems
  • Robotics
  • Consumer electronics
  • Automotive applications

Package and Quality

This microcontroller is available in a 48-pin UFQFPN package, which is suitable for space-constrained applications. STMicroelectronics ensures high-quality standards, with the STM32F103CBU6 being compliant with the RoHS directive and being lead-free. This reflects the company's commitment to environmental sustainability and product reliability.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2521 $50.7647
17+ $5.9505 $101.1585
27+ $5.7645 $155.6415
36+ $5.5786 $200.8296
47+ $5.3926 $253.4522
63+ $4.8348 $304.5924
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess