EN
  • EN
  • DE

STM32F205ZCT6

Part No STM32F205ZCT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 144LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 120MHz
Number of I/O 114
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Data RAM Size 100K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 24x12b, D/A 2x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 144-LQFP (20x20)
Win Source Part Number 031304-STM32F205ZCT6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32F205ZCT6 CAD Model

Description

STM32F205ZCT6 Microcontroller from STMicroelectronics

The STM32F205ZCT6 is a high-performance microcontroller that is part of the advanced ARM Cortex-M3 based STM32F2 series from STMicroelectronics. Designed for demanding applications, this microcontroller offers a perfect balance between processing power, reduced power consumption, and peripheral integration.

Key Features:

  • Core: ARM Cortex-M3 processor, which operates at frequencies of up to 120 MHz.
  • Memory: Equipped with 256KB of Flash memory and 40KB of RAM, providing ample storage for complex applications.
  • Connectivity: Features a range of communication interfaces including USB OTG, CAN, SPI, I2C, USART, and SDIO, making it ideal for embedded systems that require varied communication protocols.
  • Timers and ADCs: Comes with advanced-control timers, general-purpose timers, basic timers, and a 12-bit Analog-to-Digital Converter with 24 channels, facilitating precise control and measurement in embedded solutions.
  • Security: Provides a hardware-based cryptographic acceleration for secure data exchange and storage, including a True Random Number Generator (TRNG) for enhanced security measures.
  • Power Efficiency: Incorporates ST's advanced power-saving modes, such as Stop, Standby, and VBAT modes, ensuring energy-efficient operation for battery-powered devices.
  • Packages: Available in various packages, the STM32F205ZCT6 comes in a 144-pin LQFP package, offering flexibility in PCB design and space optimization.

Applications:

The versatility of the STM32F205ZCT6 allows it to be used in a wide range of applications, including but not limited to:

  • Industrial control systems
  • Medical devices
  • Home automation
  • Smart grid infrastructure
  • Automotive electronics
  • Complex consumer electronics

With its robust architecture, extensive feature set, and STMicroelectronics' commitment to quality, the STM32F205ZCT6 microcontroller is an exceptional choice for designers looking to push the boundaries of performance and efficiency in their embedded systems.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.2862 $51.8586
8+ $14.1835 $113.4680
11+ $13.7403 $151.1433
16+ $13.2970 $212.7520
20+ $12.8538 $257.0760
27+ $11.5241 $311.1507
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess