EN
  • EN
  • DE

STM32F302CBT6TR

Part No STM32F302CBT6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features ARM® Cortex®-M4 series Microcontroller IC 32-Bit 72MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)
Manufacturer STMicroelectronics
Series STM32F3
Package Reel - TR
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 72MHz
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 37
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Supply Voltage 2V ~ 3.6V
Data Converters A/D 9x12b; D/A 1x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 48-LQFP
Case / Package 48-LQFP (7x7)
Family Name STM32F302
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-19340-2, 497-19340-1, STM32F302CBT6TR-ND, 497-19340-6
Quantity per package 2400
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935475-STM32F302CBT6TR
Ultra Librarian 3D Model Ultra Librarian STM32F302CBT6TR CAD Model

Description

STM32F302CBT6TR Microcontroller - STMicroelectronics

The STM32F302CBT6TR is a cutting-edge microcontroller product from STMicroelectronics, a leader in the semiconductor industry. This high-performance microcontroller is part of the STM32F3 series and is designed to offer a perfect blend of power efficiency and processing capabilities, making it an ideal choice for a wide range of applications.

Based on the advanced ARM Cortex-M4 core with a floating-point unit (FPU), the STM32F302CBT6TR operates at a frequency of up to 72 MHz. This core provides the computational power necessary to handle complex algorithms and signal processing functions, which are essential for applications such as motor control, industrial automation, and medical devices.

The microcontroller comes in a 48-pin LQFP package, which is suitable for space-constrained applications while providing enough I/O options for various peripheral integrations. With a memory configuration of 128 Kbytes of Flash memory and 32 Kbytes of SRAM, it offers a balanced memory solution for both code and data storage.

One of the standout features of the STM32F302CBT6TR is its rich set of peripherals. It includes multiple timers, three SPIs, two I2C buses, four USARTs, a USB interface, and a CAN interface. Additionally, it provides 16-bit and 32-bit timers, alongside a calendar RTC with alarm and periodic wakeup from Stop/Standby modes.

The device also supports several advanced control peripherals, such as a 12-bit ADC with 24 channels, two 12-bit DACs, and comparators. These features make it particularly suitable for precision control applications, where accurate analog signal measurements and output are crucial.

For safety-critical applications, the STM32F302CBT6TR includes a range of system protection features. These include a Memory Protection Unit (MPU), a Fault exception mechanism, and a JTAG fuse for security. The microcontroller also offers various power modes, allowing for efficient power management to extend battery life in portable devices.

In summary, the STM32F302CBT6TR from STMicroelectronics is a versatile and powerful microcontroller that provides a comprehensive set of features for demanding applications. Its performance, memory, and peripheral set make it an excellent choice for designers looking for a reliable MCU solution.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6891 $51.2019
22+ $4.6680 $102.6960
34+ $4.5221 $153.7514
46+ $4.3762 $201.3052
60+ $4.2304 $253.8240
80+ $3.7927 $303.4160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess