EN
  • EN
  • DE

LTC3215EDD#PBF

Part No LTC3215EDD#PBF
Manufacturer Linear Technology
Catalog Board Mount LED Drivers
Description IC LED DRIVER RGLTR 700MA 10DFN / LED Driver 1 Segment 9200uA Supply Current 10-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 1
Voltage Supply MIN 2.9V
Voltage Supply MAX 4.4V
Output Current per Channel 700mA
Frequency 900kHz
Applications Backlight, Lighting
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 783268-LTC3215EDD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3215
Introduction Date March 02, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3215EDD#PBF CAD Model

Description

LTC3215EDD#PBF - LED Driver from Linear Technology

The LTC3215EDD#PBF is a high-performance, charge pump-based LED driver designed to provide a constant current to drive high brightness LEDs. Engineered by Linear Technology, now part of Analog Devices, this LED driver is ideal for portable applications where efficient power usage and consistent light output are essential. The compact LTC3215EDD#PBF comes in a small 10-lead (3mm x 3mm) DFN package, making it suitable for space-constrained applications.

Key Features:

  • Adjustable Current Control: The device offers 1x/1.5x fractional charge pump modes, allowing designers to adjust the LED current for uniform brightness or to accommodate different LED requirements.
  • High Efficiency: With an efficiency of up to 94%, the LTC3215EDD#PBF ensures minimal power loss, prolonging battery life in portable devices.
  • Low Noise Operation: The constant frequency operation at 1MHz minimizes noise, which is beneficial for noise-sensitive applications.
  • Thermal Protection: Built-in thermal shutdown ensures the device operates within safe temperature ranges, protecting both the driver and the LEDs.
  • Wide Input Voltage Range: The driver supports an input voltage range from 2.7V to 4.5V, accommodating a variety of power sources.
  • Soft-Start Capability: The soft-start feature limits inrush current during startup, contributing to the overall reliability and longevity of the system.

Applications:

The LTC3215EDD#PBF is versatile and can be used in a range of applications, including:

  • Portable handheld devices
  • Cell phones and smartphones
  • Digital cameras
  • Small LCD displays backlighting
  • General LED illumination

With its precision current regulation and low profile design, the LTC3215EDD#PBF from Linear Technology is an excellent choice for designers looking to integrate a reliable and efficient LED driver into their portable applications. Its robust feature set ensures consistent performance and a high-quality user experience.

You May Also Be Interested in

Monolithic Power Systems Inc.
LED DRIVER CC BUCK 1.5A
Lowest to $4.3657
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1.5A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Recom Power
LED SUPPLY CC BUCK 2-32V 1A 6SMD
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6519 $57.8165
75+ $1.3554 $101.6550
115+ $1.3130 $150.9950
160+ $1.2707 $203.3120
205+ $1.2283 $251.8015
275+ $1.1013 $302.8575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess