EN
  • EN
  • DE

ESDAVLC6-1BF4

Part No ESDAVLC6-1BF4
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 3VWM 0201
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 3V
Minimum Breakdown Voltage 6V
Applications General Purpose
Capacitance @ Frequency 7pF @ 1MHz
Temperature Range - Operating -30°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 0201
Win Source Part Number 1037151-ESDAVLC6-1BF4
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ESDAVLC6-1BF4 CAD Model

Description

STMicroelectronics ESDAVLC6-1BF4 ESD Protection Device

The ESDAVLC6-1BF4 is a state-of-the-art ESD protection device from STMicroelectronics, designed to safeguard high-speed data lines and other sensitive circuits from the potentially damaging effects of Electrostatic Discharge (ESD). This device is part of the Transil™ series, which is renowned for its high reliability and robustness in protecting against transient voltage spikes.

Key Features

  • Low Clamping Voltage: The ESDAVLC6-1BF4 boasts a low clamping voltage, ensuring that protected components are exposed to minimal stress during ESD events.
  • High Integration: This device integrates six unidirectional Transil diodes into one package, providing protection for up to five data lines and a power line.
  • Low Capacitance: With a very low line capacitance, it is particularly suitable for protecting high-speed data lines without compromising signal integrity.
  • Small Package: The ESDAVLC6-1BF4 comes in a tiny SOT-666 package, making it ideal for space-constrained applications.
  • ESD Protection: It offers a high level of protection against ESD, exceeding IEC 61000-4-2 level 4 with up to 15 kV (air discharge) and 8 kV (contact discharge).

Applications

The ESDAVLC6-1BF4 is designed for a wide range of applications where ESD protection is critical. It is especially suitable for:

  • USB 2.0, 3.0, and HDMI interfaces
  • High-speed data lines such as Ethernet, Thunderbolt, and FireWire
  • Mobile phones, smartphones, and other portable devices
  • Computers, laptops, and peripherals
  • Digital cameras and video equipment

Performance and Quality

STMicroelectronics ensures that the ESDAVLC6-1BF4 meets the highest standards of performance and quality. Each device undergoes rigorous testing to certify that it provides reliable and consistent ESD protection for your sensitive electronics. By choosing the ESDAVLC6-1BF4, you are selecting a product from a trusted leader in semiconductor solutions, ensuring that your devices are well-protected against the challenges of ESD and other transient voltages in today's high-speed digital world.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
925+ $0.0625 $57.8125
2,255+ $0.0513 $115.6815
3,485+ $0.0498 $173.5530
4,800+ $0.0482 $231.3600
6,205+ $0.0466 $289.1530
8,315+ $0.0417 $346.7355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,300 pieces
MOQ: 925 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess