EN
  • EN
  • DE

STEVAL-ILH007V1

Part No STEVAL-ILH007V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Type Opto/Lighting
Function Ballast Control
Embedded No
Utilized IC / Part STLUX385A
Supplied Contents Board(s)
Other Names -1138-STEVAL-ILH007V1,497-15867
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284630-STEVAL-ILH007V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ILH007V1 CAD Model

Description

STEVAL-ILH007V1 - Intelligent Power Switch Demonstration Board by STMicroelectronics

The STEVAL-ILH007V1 is a state-of-the-art demonstration board from STMicroelectronics, designed to showcase the capabilities of intelligent power switches, particularly the IPS160HF and IPS161HF devices. This board is an excellent tool for engineers and developers looking to explore the features and benefits of using smart power switches in various applications, including industrial automation, automotive systems, and smart home devices.

At the heart of the STEVAL-ILH007V1 are the IPS160HF and IPS161HF components, which are part of STMicroelectronics' high-performance, intelligent power switch family. These switches are designed to handle high load currents with minimal power dissipation, thanks to their low on-state resistance. The devices also integrate diagnostic features and protections against over-temperature, over-current, and short circuits, ensuring robust performance in demanding environments.

The demonstration board allows users to evaluate the intelligent power switch's fast demagnetization of inductive loads, active clamp, and status feedback. It is equipped with connectors for easy interfacing with external control and load circuits, making it a versatile platform for testing and prototyping.

Key features of the STEVAL-ILH007V1 include:

  • Compact design for easy integration into existing systems.
  • On-board over-current and thermal protection for enhanced reliability.
  • Diagnostic feedback for real-time monitoring of switch status.
  • Compatible with a wide range of microcontrollers for flexible control options.
  • Ability to drive inductive, resistive, and capacitive loads.
  • Optimized for low power consumption and high efficiency.

The STEVAL-ILH007V1 is an invaluable tool for engineers looking to understand and implement intelligent power switch technology in their designs. With its robust feature set and user-friendly interface, this demonstration board from STMicroelectronics is an essential addition to any development lab focused on power management and smart control solutions.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess