EN
  • EN
  • DE

STM32F401CDU6

Part No STM32F401CDU6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 384KB FLASH 48QFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Tray
Core Processor ARM Cortex -M4
Core Size 32-Bit
Speed 84MHz
Connectivity I2C, IrDA, LINbus, SDIO, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 36
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
RAM Size 96K x 8
Voltage - Supply (Vcc/Vdd) 1.7V ~ 3.6V
Data Converters A/D 10x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-UFQFN Exposed Pad
Supplier Device Package 48-UFQFPN (7x7)
Part Number Series STM32F401
Manufacturer Pack Quantity 260
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807561-STM32F401CDU6
Ultra Librarian 3D Model Ultra Librarian STM32F401CDU6 CAD Model

Description

STM32F401CDU6 Microcontroller from STMicroelectronics

The STM32F401CDU6 is a high-performance microcontroller unit (MCU) from the renowned STM32 F4 series by STMicroelectronics. This advanced MCU is built around a 32-bit ARM Cortex-M4 core with FPU (Floating Point Unit), which makes it an ideal choice for applications requiring a perfect blend of power efficiency and performance.

With a maximum operating frequency of 84 MHz, the STM32F401CDU6 provides the computational power needed for complex algorithms and control systems, while its dynamic efficiency ensures low power consumption in both run and standby modes. This makes it suitable for battery-powered applications as well as energy-conscious embedded systems.

The device includes a rich set of peripherals that enhance its connectivity and control capabilities. It features up to 256 KB of Flash memory and 64 KB of SRAM, providing ample space for code and data storage. The integrated memory architecture is optimized for efficient access, ensuring fast and reliable system operation.

Communication interfaces include I2C, SPI, and USART, which enable the MCU to connect to a wide range of sensors, actuators, and other ICs. Additionally, it offers full-duplex I2S for audio applications and a USB 2.0 Full-Speed interface with integrated PHY, allowing for easy integration into computer-based systems.

The STM32F401CDU6 also boasts a 12-bit ADC with up to 16 channels, providing precise analog signal measurement for applications such as sensor interfacing. The inclusion of a True Random Number Generator (TRNG) enhances the capability of the device in security-related applications, where randomization is crucial.

Developers can take advantage of the comprehensive development ecosystem provided by STMicroelectronics, which includes software libraries, development boards, and integrated development environments (IDEs). This ecosystem simplifies the development process and helps reduce time-to-market for products based on the STM32F401CDU6.

Encased in a UFBGA-48 package, the STM32F401CDU6 is a compact and versatile MCU that can fit into space-constrained applications without compromising functionality or performance. In summary, it is a powerful and flexible solution for a wide array of embedded systems, from industrial control to consumer electronics.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1880 $60.9400
10+ $10.0004 $100.0040
16+ $9.6879 $155.0064
22+ $9.3754 $206.2588
28+ $9.0629 $253.7612
37+ $8.1253 $300.6361
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,054 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess