EN
  • EN
  • DE

STM32F413MGY6TR

Part No STM32F413MGY6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 81WLCSP / ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 81-WLCSP (4.04x3.95)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer STMicroelectronics
Packaging Reel - TR
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 100MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, LINbus, MMC/SDIO, QSPI, SAI, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 60
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 320K x 8
Voltage - Supply (Vcc/Vdd) 1.7V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 81-UFBGA, WLCSP
Supplier Device Package 81-WLCSP (4.04x3.95)
Base Product Number STM32F413
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 5,000
Win Source Part Number 1318674-STM32F413MGY6TR
Ultra Librarian 3D Model Ultra Librarian STM32F413MGY6TR CAD Model

Description

Product Overview: STM32F413MGY6TR by STMicroelectronics

The STM32F413MGY6TR is a cutting-edge microcontroller unit (MCU) from the renowned STM32F4 series, developed by STMicroelectronics. This high-performance MCU is designed to cater to a wide range of applications, including industrial control, medical equipment, consumer electronics, and IoT devices. It is particularly well-suited for applications requiring a balanced combination of power efficiency, processing capability, and advanced communication features.

At the heart of the STM32F413MGY6TR lies an ARM® Cortex®-M4 core with a Floating Point Unit (FPU), operating at frequencies of up to 100 MHz. This core provides the computational horsepower necessary for complex algorithms and real-time processing, ensuring smooth operation in demanding scenarios. The FPU further enhances the MCU's ability to handle mathematical computations and digital signal processing tasks efficiently.

The STM32F413MGY6TR boasts a rich set of peripherals and interfaces. It includes up to 1.5 MB of on-chip Flash memory and 320 KB of SRAM, providing ample storage for application code and data. For connectivity, the MCU features a USB OTG full-speed/high-speed interface, making it suitable for various USB-based applications. Additionally, it supports multiple communication protocols, such as I2C, SPI, USART, and CAN, enabling seamless integration with other components in complex systems.

STMicroelectronics has also incorporated advanced security features into the STM32F413MGY6TR to protect applications from unauthorized access and ensure data integrity. These features include a True Random Number Generator (TRNG) and a range of hardware-based cryptographic accelerators that support algorithms like AES, SHA-1, and MD5.

Power management is a key consideration in modern electronics, and the STM32F413MGY6TR addresses this with its multiple low-power modes, dynamic voltage scaling, and an integrated power-on reset and brown-out reset. These features help to minimize the power consumption of the MCU, making it an ideal choice for battery-powered and energy-sensitive applications.

With its advanced architecture, comprehensive feature set, and robust design, the STM32F413MGY6TR from STMicroelectronics is a versatile and reliable MCU that can meet the needs of a wide array of sophisticated electronic designs.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
Lowest to $3.1721

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.6418 $71.6418
2+ $69.4030 $138.8060
3+ $67.1642 $201.4926
4+ $64.9254 $259.7016
6+ $58.2090 $349.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess