Products specifications

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F4
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 100MHz
Connectivity CANbus, I²C, IrDA, LINbus, MMC/SD, SAI, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 36
Program Memory Size 1.5MB (1.5M x 8)
Program Memory Type FLASH
RAM Size 320K x 8
Supply Voltage - Operating 1.7V ~ 3.6V
Data Converters A/D 10x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-UFQFN Exposed Pad
Supplier Device Package 48-UFQFPN (7x7)
Base Product Number STM32F423
Standard Package 1,560
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1262838-STM32F423CHU6
Ultra Librarian 3D Model Ultra Librarian STM32F423CHU6 CAD Model

Description

STM32F423CHU6 Microcontroller

The STM32F423CHU6 is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, a leader in the semiconductor industry. This powerful MCU is part of the STM32F4 series, renowned for its high performance, real-time capabilities, and the efficiency of its ARM Cortex-M4 processor with a floating-point unit (FPU).

Key Features:

  • Core: ARM Cortex-M4 with FPU, operating at frequencies up to 180 MHz.
  • Memory: Equipped with up to 256 KB of Flash memory and 64 KB of SRAM, providing ample space for complex applications.
  • Advanced Control: Features a rich set of peripherals suitable for motor control, industrial application, and complex advanced control systems.
  • Communication: Comprehensive set of communication interfaces including I2C, SPI, USART, UART, CAN, and USB OTG.
  • ADCs: Multiple 12-bit analog-to-digital converters with up to 24 channels, providing precise measurement capabilities.
  • Timers: General-purpose and advanced-control timers for a wide range of applications.
  • Security: Offers features such as a memory protection unit (MPU), ensuring application security and data protection.
  • Energy Efficient: Designed with power efficiency in mind, it supports multiple power-saving modes to reduce energy consumption.

Applications:

The STM32F423CHU6 is highly versatile and can be used in a variety of applications. It is particularly well-suited for use in industrial control systems, motor control, medical equipment, and IoT devices. Its high processing power and rich set of features also make it an excellent choice for advanced sensor fusion applications and complex algorithms.

Support and Resources:

STMicroelectronics provides extensive support for the STM32F423CHU6, including comprehensive development tools, software libraries, and real-time operating system (RTOS) support. Developers can also take advantage of the STM32Cube ecosystem, which includes the STM32CubeMX initialization code generator and configuration tool, as well as the STM32CubeIDE integrated development environment for streamlined development.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
ECAD model for PIC25LC320ISN
Renesas Electronics America
Silicon N Channel Power MOS FET High Speed Power Switching
Need more? Email Us
ECAD model for HAT2057RA
Microchip Technology
IC MCU 32BIT 128KB FLASH 44TQFP
Lowest to €17.4397
ECAD model for PIC32MX250F128D-I/PT
Microchip Technology
MCU 32-bit MIPS32 M4K RISC 512KB Flash 2.5V/3.3V 64-Pin TQFP Tray / IC MCU 32BIT 512KB FLASH 64TQFP
Lowest to €6.4804
ECAD model for PIC32MX695F512H-80I/PT
Microchip Technology
IC MCU 16BIT 16KB FLASH 28SOIC
Lowest to €7.0178
ECAD model for PIC33FJ16GS502-I/SO
Microchip Technology
Need more? Email Us
ECAD model for PIC24LC128-I/SN
Microchip Technology
Lowest to €2.1233
ECAD model for PIC24LC256-I/SM
Microchip Technology
IC MCU 16BIT 64KB FLASH 64TQFP
Lowest to €11.7604
ECAD model for PIC24HJ64GP506A-I/PT
Renesas Electronics America
Silicon N Channel Power MOS FET Power Switching
Need more? Email Us
ECAD model for HAT2208R

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ €19.4832 €58.4496
7+ €15.9862 €111.9033
10+ €15.4866 €154.8665
14+ €14.9872 €209.8207
18+ €14.4876 €260.7760
24+ €12.9888 €311.7318
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,927 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention