EN
  • EN
  • DE

STM32F479AGH6

Part No STM32F479AGH6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 169UFBGA / ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 180MHz 1MB (1M x 8) FLASH 169-UFBGA (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F4
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 180MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SAI, SDIO, SPI, UART/USART, USB, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 114
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 384K x 8
Supply Voltage - Operating 1.7V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 169-UFBGA
Supplier Device Package 169-UFBGA (7x7)
Base Product Number STM32F479
Standard Package 2,496
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1262819-STM32F479AGH6
Ultra Librarian 3D Model Ultra Librarian STM32F479AGH6 CAD Model

Description

STM32F479AGH6 Microcontroller Overview

The STM32F479AGH6 is a high-performance microcontroller from STMicroelectronics, designed to deliver the best balance between dynamic power consumption and execution speed. This advanced product is part of the STM32F4 series, which is renowned for its ARM Cortex-M4 core with DSP and FPU instructions, making it an ideal choice for industrial, medical, and consumer applications that require efficient signal processing capabilities and complex algorithms.

Key Features:

  • Core: ARM Cortex-M4 with hardware floating-point unit (FPU) and digital signal processing (DSP) instructions.
  • Maximum Frequency: The microcontroller can run up to 180 MHz, providing high computational performance.
  • Memory: Comes with a substantial 1 Mbyte of Flash memory and 256+4 Kbytes of RAM, allowing for complex program execution and data storage.
  • Rich Connectivity: Offers a range of peripherals including USB OTG HS/FS, Ethernet, 18 timers, 3 ADCs, 2 DACs, and up to 17 communication interfaces (including SPI, I2C, USART, and CAN).
  • Power Efficiency: Incorporates ST's ART Accelerator™ as well as an L1 cache, ensuring maximum efficiency in power consumption and execution speed.

Advanced Peripherals and GPIOs:

The STM32F479AGH6 is equipped with an extensive set of peripherals, enabling a wide range of functionality. It supports up to 140 I/O ports with interrupt capability, which are 5 V-tolerant, ensuring compatibility with a variety of sensors and actuators. Its advanced connectivity features are designed to facilitate high-speed data transfer and reliable communication in complex embedded systems.

Development and Debugging:

For development and debugging purposes, the STM32F479AGH6 microcontroller supports JTAG/SWD interfaces, a range of built-in hardware diagnostics features, and extensive dynamic power scaling options. This allows developers to optimize energy consumption throughout the product's lifecycle, from development to deployment.

Applications:

The versatility of the STM32F479AGH6 makes it suitable for a diverse array of applications, including advanced motor control, industrial automation, real-time audio processing, and complex graphical user interfaces. Its robust design and feature set ensure that it can meet the demands of high-performance embedded systems.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess