EN
  • EN
  • DE

STM32F765NIH7

Part No STM32F765NIH7
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 216TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203321-STM32F765NIH7
Manufacturer STMicroelectronics
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series STM32F7
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Connectivity CANbus, EBI/EMI, Ethernet, I²C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I²S, LCD, POR, PWM, WDT
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian STM32F765NIH7 CAD Model

Description

STM32F765NIH7 Microcontroller by STMicroelectronics

The STM32F765NIH7 is a high-performance microcontroller unit (MCU) from STMicroelectronics, which belongs to the STM32F7 series - the very first series of ARM Cortex-M7 core-based MCUs. This product is designed to offer the best balance between processing power, power efficiency, and peripheral set, making it an ideal choice for a wide range of applications, such as industrial control, motor drives, medical equipment, and IoT devices.

At the heart of the STM32F765NIH7 lies a 32-bit ARM Cortex-M7 core with double-precision floating-point unit, running at a speed of up to 216 MHz. This core provides the highest performance in the STM32 family, thanks to its L1 cache, branch prediction, and other advanced features. The MCU also includes a comprehensive set of peripherals, including multiple timers, three I2C interfaces, six SPIs, four USARTs, four UARTs, an SAI (Serial Audio Interface), and two CAN interfaces. It also supports USB OTG HS and FS, Ethernet, and a camera interface, giving designers a plethora of communication options.

With a Flash memory size of 2 MB and 512 KB of RAM, the STM32F765NIH7 can handle complex and memory-intensive applications. It also features a memory protection unit (MPU), which enhances application security. The MCU's flexibility is further enhanced by its rich set of I/Os and the ST HAL driver layer that simplifies software development.

For graphical user interfaces, the STM32F765NIH7 integrates the Chrom-ART Accelerator™ as well as an LCD-TFT controller, enabling it to manage high-quality user interfaces with minimal CPU load. Power efficiency is another hallmark of this MCU, featuring multiple power-saving modes to ensure energy conservation in low-power applications.

STMicroelectronics also provides extensive support for the STM32F765NIH7 through their STM32Cube software ecosystem, which includes a comprehensive software HAL library, as well as various software examples and direct support from their online community and technical resources. This ensures that developers can reduce time-to-market and focus on creating innovative and reliable products with the STM32F765NIH7 at their core.

In summary, the STM32F765NIH7 is a powerful and versatile microcontroller that offers a perfect blend of performance, power efficiency, and feature integration, suitable for demanding applications across various industries.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess