EN
  • EN
  • DE
  • IT

HD6473297F16

Part No HD6473297F16
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description Single-Chip Microcomputer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Renesas Electronics America
Win Source Part Number 1179326-HD6473297F16
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HD6473297F16 CAD Model

Description

The HD6473297F16 is a microcontroller from Renesas Electronics America, belonging to a family of embedded microcontrollers designed for various applications requiring moderate processing capabilities and a comprehensive set of peripherals. This particular microcontroller offers a blend of computational power, memory resources, and integrated interfaces, making it suitable for applications such as industrial automation, consumer electronics, and motor control.

Applications:

  • Industrial automation systems
  • Consumer electronics products (e.g., home appliances, remote controllers)
  • Motor control applications
  • Security systems
  • Instrumentation and measurement equipment

Features:

  • 16-bit CPU core
  • On-chip Flash memory for program storage
  • On-chip SRAM for data storage
  • Multiple timers/counters for timing and event management
  • Serial communication interfaces: UART, SPI, I2C
  • Analog-to-Digital Converter (ADC) for analog signal acquisition
  • PWM (Pulse Width Modulation) outputs for motor control and dimming applications
  • Interrupt controller for efficient event handling
  • Power management features for low-power operation and energy efficiency

Benefits:

  • The integrated flash memory saves board space and reduces cost.
  • The serial interfaces enable simple integration into serial communication networks.
  • Low power mode is optimized for long lasting battery life.
  • Multiple ADC channels allow simultaneous monitoring of various analog inputs.
  • Timers provide precise control over the system timing.

Technical Specifications:

Detailed technical specifications for the HD6473297F16, including memory sizes, clock speed, operating voltage range, and electrical characteristics, can be found in the official Renesas datasheet. The datasheet also details package information and temperature ratings. The microcontroller provides a specific number of I/O pins depending on the package option. The flash and RAM sizes define the application complexity this microcontroller can address.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.5975 $82.5975
2+ $80.0161 $160.0322
3+ $77.4347 $232.3041
4+ $74.8544 $299.4176
6+ $67.1101 $402.6606
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess