Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr STMicroelectronics
Package Tape & Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 3.075V
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number STM806
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 497-3862-6,-497-3862-1,497-3862-1-NDR,497-3862-1,497-3862-2,-497-3862-2,497-3862-2-NDR
Standard Package 2,500
Win Source Part Number 1008932-STM806TM6F
Ultra Librarian 3D Model Ultra Librarian STM806TM6F CAD Model

Description

Introducing the STM806TM6F Microcontroller from STMicroelectronics

The STM806TM6F is a cutting-edge microcontroller unit (MCU) brought to you by STMicroelectronics, a leader in semiconductor solutions. This high-performance product is designed to cater to the demanding needs of modern embedded applications. It is a part of the STM8 family, which is renowned for its robust architecture, enhanced connectivity, and energy efficiency.

Key Features of STM806TM6F

  • Advanced Core: The STM806TM6F is built around an advanced STM8 core running at up to 16 MHz. This core ensures the MCU can handle complex tasks with ease and provides a good balance between performance and power consumption.
  • Memory Capabilities: Equipped with 8 KB of Flash program memory and 1 KB of true data EEPROM, the STM806TM6F is well-suited for applications that require reliable data storage without external memory components.
  • Rich Peripherals: It boasts a wide range of peripherals including 10-bit ADCs, timers, and UARTs, which make it highly versatile for interfacing with various sensors and devices.
  • Robust I/O Ports: The device comes with up to 28 I/O pins, providing ample connectivity options for embedded systems that need to interact with other hardware components.
  • Low-Power Modes: With several low-power modes, the STM806TM6F ensures efficient power management, which is critical for battery-operated devices.
  • Temperature Range: The MCU operates across a wide temperature range from -40°C to 85°C, making it suitable for industrial applications.

Applications

The STM806TM6F is an ideal choice for a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial controls
  • Home appliances
  • Consumer electronics
  • Medical devices

With its robust design and comprehensive feature set, the STM806TM6F from STMicroelectronics is a reliable and cost-effective solution for developers looking to push the boundaries of their embedded projects. Whether you're working on a simple application or a complex system, the STM806TM6F provides the performance and flexibility needed to meet the challenges of today's fast-paced technological landscape.

You May Also Be Interested in

Microchip Technology
IC SUPERVISOR DUAL MCPWR SOT23-5
Need more? Email Us
ECAD model for MIC2777-29BM5TR
Linear Technology
IC VOLT SUPERVISOR 10-DFN / Processor Supervisor 1 Active Low/Open Drain Automotive 10-Pin DFN EP T/R
Need more? Email Us
ECAD model for LTC2918HDDB-A1#TRPBF
Linear Technology
IC QUAD SPLY MONITOR ADJ SOT23-6 / Processor Supervisor 2.921V/2.213V/1.593V/ 0.5V 4 Active Low/Open Drain 6-Pin TSOT-23 T/R
Lowest to $3.9117
ECAD model for LTC2903IS6-A1#TRMPBF
Linear Technology
IC VOLT SUPERVISOR TSOT23-8 / Processor Supervisor Adj/12V/5V/3.3V/2.5V/1.8V/1.5V/1.2V/1V 9 Active Low/Open Drain Automotive 8-Pin TSOT-23 T/R
Lowest to $5.0346
ECAD model for LTC2915HTS8-1#TRPBF
Linear Technology
IC VOLT SUPERVISOR 10-DFN / Processor Supervisor 1 Active Low/Open Drain Automotive 10-Pin DFN EP T/R
Need more? Email Us
ECAD model for LTC2918HDDB-B1#TRMPBF
Linear Technology
IC VOLTAGE MONITOR TSOT23-8 / Processor Supervisor Adj 2 Active Low/Open Drain Automotive 8-Pin TSOT-23 T/R
Lowest to $5.5443
ECAD model for LTC2960CTS8-2#TRPBF
Rohm Semiconductor
IC VOLT DETECTOR STD 5-SSOP
Need more? Email Us
ECAD model for BU4840G-TR
Microchip Technology
IC SUPERVISOR DUAL LV SOT23-5
Need more? Email Us
ECAD model for MIC2774L-28BM5 TR
Maxim Integrated
IC RESET CIRC MPU SC70-3
Need more? Email Us
ECAD model for MAX810LEXR+

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention