Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 4.4V
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number STM818
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1250947-STM818MM6E
Ultra Librarian 3D Model Ultra Librarian STM818MM6E CAD Model

Description

The STM818MM6E is a cutting-edge microcontroller product from STMicroelectronics, designed to cater to the growing demands of power efficiency and performance in embedded systems. This microcontroller is part of ST's STM8 family, known for their robust architecture, enhanced connectivity, and versatile peripherals.

Key Features

  • Core: The device features an advanced STM8 core with a maximum clock frequency of 16 MHz, which provides a balanced trade-off between processing power and power consumption.
  • Memory: Equipped with 8 KB of Flash program memory and 1 KB of RAM, the STM818MM6E ensures ample space for complex applications and efficient data handling.
  • Energy Efficiency: With its low power consumption modes, including Active-Halt and Wait modes, it is optimized for battery-powered and power-sensitive applications.
  • I/O Ports: The microcontroller offers up to 28 GPIOs, providing flexibility in connecting a wide array of sensors, actuators, and other peripherals.
  • Timers: It includes advanced control timers, a real-time clock, and a watchdog timer, which help in managing time-critical tasks and system integrity.
  • Communication Interfaces: The STM818MM6E supports a variety of communication protocols such as SPI, UART, and I²C, enabling it to cater to diverse communication requirements.
  • Analog Features: It comes with an integrated 10-bit ADC with multiple channels, allowing for precise analog signal measurement and conversion.
  • Operating Voltage: The device operates within a voltage range of 2.95 V to 5.5 V, making it suitable for a wide range of power supply conditions.

Applications

The STM818MM6E is ideal for a variety of applications, including industrial control systems, consumer electronics, automotive modules, and smart home devices. Its robust feature set and power efficiency make it a go-to choice for designers looking to create reliable and energy-conscious products.

Package and Quality

The microcontroller is available in a compact 28-pin QFN package, which allows for space-saving designs without compromising on functionality. STMicroelectronics ensures high-quality standards, with the STM818MM6E being compliant with industrial quality norms and tested for a wide temperature range.

You May Also Be Interested in

Microchip Technology
Processor Supervisor 4.1V 1 Active Low/Open Drain 3-Pin SOT-23 T/R / IC MPU SUPERVISOR SOT-23-3
Lowest to $0.4021
ECAD model for MIC803-41D4VM3-TR
Panasonic
VOLT DETECT IC N-CH OD 2.4V TO92
Need more? Email Us
ECAD model for MN13811SGU
SII Semiconductor Corporation
IC VOLT DETECTOR 2.3V TO-92
Need more? Email Us
ECAD model for S-80823CNY-B-G
Microchip Technology
IC SUPERVISOR 2.93V VTH 8-SOIC
Need more? Email Us
ECAD model for MIC706SM-TR
Panasonic
VOLT DETECT IC N-CH OD 2.4V TO92
Lowest to $0.5290
ECAD model for MN13811-G
Microchip Technology
Processor Supervisor 4.38V 1 Active Low/Open Drain 3-Pin SC-70 T/R / IC MPU SUPERVISOR SC70-3
Lowest to $0.8465
ECAD model for MIC803-44D2VC3-TR
Panasonic
IC VOLT DETECT 4.6V N-CH OD SMD
Need more? Email Us
ECAD model for MN13821SUP
Panasonic
Need more? Email Us
ECAD model for MN13821S-G TX
Panasonic
IC VOLT DETECT 3.8V CMOS SMD
Need more? Email Us
ECAD model for MN1382SQP

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention