EN
  • EN
  • DE

STM8AF6166TAY

Part No STM8AF6166TAY
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708666-STM8AF6166TAY
Series STM series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM8AF6166TAY CAD Model

Description

STMicroelectronics STM8AF6166TAY Microcontroller

The STM8AF6166TAY is a high-performance microcontroller from STMicroelectronics, designed to cater to the demanding requirements of automotive and industrial applications. This robust and versatile MCU is part of the STM8A series, which is renowned for its reliability and efficiency in operation.

At the heart of the STM8AF6166TAY is an advanced STM8 core running at up to 16 MHz, providing the computational power necessary for complex tasks. With 32K bytes of Flash program memory and 2K bytes of RAM, this microcontroller offers ample space for application code and data storage, ensuring smooth and responsive performance.

The STM8AF6166TAY is equipped with a rich set of peripherals that enhance its functionality. It includes 10-bit ADCs (Analog-to-Digital Converters) with up to 16 channels, allowing for precise analog signal measurement. The inclusion of communication interfaces such as SPI, I2C, and UARTs enables the STM8AF6166TAY to easily communicate with other components and peripherals, making it ideal for complex embedded systems.

For automotive applications, the device's robustness is further assured by its wide operating voltage range of 2.95 to 5.5 volts and an extended temperature range of -40°C to 125°C. Additionally, the STM8AF6166TAY boasts advanced features such as an integrated CAN (Controller Area Network) interface, which is essential for in-vehicle networking.

The microcontroller also provides enhanced safety features including a watchdog timer, clock security system, and single wire interface module (SWIM) for debugging. These features contribute to the system's reliability, making it suitable for safety-critical automotive applications such as engine management, body control modules, and sensor nodes.

In summary, the STM8AF6166TAY from STMicroelectronics is a powerful and reliable microcontroller that provides a comprehensive solution for automotive and industrial control systems. Its combination of processing power, memory capacity, and extensive peripheral set, along with its robust design, make it an excellent choice for developers looking to create sophisticated and durable embedded systems.

You May Also Be Interested in

STMicroelectronics
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $1.5444
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 20-Pin TSSOP Tube / IC MCU 32BIT 32KB FLASH 20TSSOP
Lowest to $1.4256
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $21.0106
STMicroelectronics
Lowest to $13.4465
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 32-Pin LQFP Tray
Lowest to $1.7820
STMicroelectronics
Lowest to $2.5650
STMicroelectronics
Need more? Email Us
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Tray | IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $1.6193

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess