Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Core Processor STM8
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 16
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 640 x 8
Data RAM Size 1K x 8
Supply Voltage - Operating 2.95 V to 5.5 V
Data Converters A/D 5x10b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 20-SOIC (0.295", 7.50mm Width)
Win Source Part Number 126980-STM8S103F3M6
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM8S103F3M6 CAD Model

Description

Product Overview: STM8S103F3M6 Microcontroller

The STM8S103F3M6 is a high-performance, low-power 8-bit microcontroller from STMicroelectronics. This robust and versatile MCU is part of the STM8S mainstream series, which is designed to deliver an optimal balance between performance and cost for a wide range of applications.

At the core of the STM8S103F3M6 is the advanced STM8 core operating at up to 16 MHz frequency. It comes with 8 KB of Flash program memory, which is more than adequate for many simple embedded systems. The device also includes 1 KB of RAM and 640 bytes of EEPROM, which is particularly useful for storing non-volatile data.

Key Features:

  • Advanced Core: 16 MHz advanced STM8 core for high performance with low power consumption.
  • Memory: 8 KB Flash memory, 1 KB RAM, and 640 bytes of EEPROM.
  • Rich Peripherals: Integrated with a variety of peripherals including 10-bit ADC, UART, SPI, I²C interfaces, and up to 15 GPIOs.
  • Robust Design: Operating temperature range from -40°C to 85°C, suitable for harsh environments.
  • Low Power Modes: Multiple low power modes for power-sensitive applications.
  • Development Support: Comprehensive development ecosystem with software libraries and tools.

The STM8S103F3M6 is equipped with an array of built-in peripherals that make it a great choice for interfacing with various sensors, actuators, and communication modules. It supports serial communication through UART, I²C, and SPI, enabling easy integration into embedded systems. The on-chip 10-bit analog-to-digital converter (ADC) allows the MCU to process analog signals, which is essential for sensor-based applications.

Designed for industrial and consumer applications, this MCU is ideal for use in home appliances, automation systems, lighting, and battery management systems, among others. Its low power consumption makes it particularly suitable for portable and power-sensitive designs. The STM8S103F3M6 is supported by STMicroelectronics' comprehensive set of development tools, including the ST Visual Develop (STVD) and the ST Visual Program (STVP), as well as a full range of hardware evaluation tools.

With its combination of performance, integrated features, and development support, the STM8S103F3M6 is a cost-effective solution for a variety of microcontroller applications.

You May Also Be Interested in

Microchip Technology
MCU 32-bit AT32 AVR RISC ROMLess 1.8V 256-Pin CABGA T/R | IC MCU 32BIT ROMLESS 256CTBGA
Lowest to $22.1591
ECAD model for AT32AP7000-CTUR
Silicon Labs
IC MCU 8BIT 32KB FLASH 48TQFP / 8051 series Microcontroller IC 8-Bit 25MHz 32KB (32K x 8) FLASH 48-TQFP (7x7)
Lowest to $25.6742
ECAD model for C8051F348-GQR
Renesas Electronics America
IC MCU 16BIT 32KB FLASH 64QFP
Lowest to $11.2156
ECAD model for DF36064GHV
Texas Instruments
Need more? Email Us
ECAD model for CC3200MODR1S2AMOB
Microchip Technology
IC MCU 8BIT 14KB FLASH 14SOIC
Lowest to $2.7300
ECAD model for PIC16F1454-I/SL
Microchip Technology
B/16-BIT MICROCONTROLLER WITH SERIAL COMMUNICATION INTERFACES | IC MCU 8/16BIT ROMLESS 44PLCC
Need more? Email Us
ECAD model for TSC80251G2D-L16CB
Infineon Technologies
IC MCU 8BIT 32KB OTP 44MQFP / C500 series Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) OTP PG-MQFP-44-2
Need more? Email Us
ECAD model for C505CA4EMCABXQMA1
Silicon Labs
IC MCU 8BIT 128KB FLASH 32QFN / 8051 series Microcontroller IC 8-Bit 50MHz 128KB (128K x 8) FLASH 32-QFN (5x5)
Lowest to $7.0074
ECAD model for C8051F583-IMR
Nuvoton Technology Corporation of America
IC MCU 8BIT 2KB FLASH 20DIP
Lowest to $2.3886
ECAD model for W79E2051AKG

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention