EN
  • EN
  • DE

STM8S105K4T6CTR

Part No STM8S105K4T6CTR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 32LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor STM8
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 25
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
Data RAM Size 2K x 8
Supply Voltage - Operating 2.95 V to 5.5 V
Data Converters A/D 7x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-LQFP (7x7)
Win Source Part Number 038529-STM8S105K4T6CTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STM8S105K4T6CTR CAD Model

Description

Product Overview: STM8S105K4T6CTR by STMicroelectronics

The STM8S105K4T6CTR is a high-performance microcontroller from STMicroelectronics, designed to offer a cost-effective solution for embedded systems. Built around the advanced STM8 core operating at up to 16 MHz, this microcontroller is part of the STM8S series, renowned for their robust design and versatile features that make them suitable for a wide range of applications.

Key Features

  • CPU: The device is powered by an efficient 16 MHz advanced STM8 core, ensuring swift execution of instructions and optimal power consumption.
  • Memory: Comes with 16 Kbytes of Flash program memory with read-while-write support, 2 Kbytes of RAM, and 1 Kbyte of data EEPROM. This memory configuration is ideal for complex applications that require ample program storage and efficient data management.
  • Peripherals: It boasts a rich set of peripherals, including 27 I/O pins, two 16-bit timers, one 8-bit timer, an advanced control timer, as well as an I2C, SPI, and UART interfaces for serial communication.
  • ADC: Integrated 10-bit analog-to-digital converter with up to 5 multiplexed channels allows for precise analog signal measurement and conversion.
  • Supply Voltage: The operating voltage range of 2.95 to 5.5 V makes the STM8S105K4T6CTR adaptable to various power supply conditions.
  • Package: Available in a 32-pin LQFP package, which is suitable for space-constrained applications while still providing sufficient I/O options for complex tasks.

Applications

The STM8S105K4T6CTR is a versatile microcontroller that can be used in a variety of applications. Its robust feature set makes it ideal for industrial control systems, home appliances, automotive electronics, and consumer electronics. Its reliable performance and extensive peripheral set also make it a good choice for sensor management, lighting systems, and battery management systems.

Quality and Reliability

STMicroelectronics is committed to providing high-quality products. The STM8S105K4T6CTR is designed to meet the rigorous standards of industrial applications and is backed by STMicroelectronics' reputation for reliability and performance.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9863 $54.2465
125+ $0.8093 $101.1625
195+ $0.7840 $152.8800
265+ $0.7587 $201.0555
345+ $0.7334 $253.0230
460+ $0.6576 $302.4960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 308,197 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess