EN
  • EN
  • DE

STNRG011

Part No STNRG011
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description SO 20 .30 TO JEDEC M  /  Power Supply Controller PMIC 20-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr STMicroelectronics
Package Tape & Reel (TR)
Applications Power Supply Controller
Current - Supply 500µA
Voltage - Supply 9.5V ~ 19V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SO
Base Product Number STNRG011
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253157-STNRG011
Ultra Librarian 3D Model Ultra Librarian STNRG011 CAD Model

Description

Introducing the STNRG011 Digital Controller

The STNRG011 is a cutting-edge digital controller from STMicroelectronics, specifically designed to deliver high-performance power conversion in a compact package. This innovative product is part of ST's energy-efficient power management solutions, catering to a wide range of applications, including switched-mode power supplies (SMPS), LED drivers, and power adapters.

Key Features

  • High Integration: The STNRG011 combines a PFC (Power Factor Correction) controller, an LLC resonant half-bridge controller, and a 600V startup circuit in one chip, thereby reducing external component count and simplifying design.
  • Smart Digital Control: With its advanced digital control algorithms, the STNRG011 ensures optimal efficiency across various load conditions, contributing to energy savings and reliability.
  • Flexibility: The controller is highly adaptable, supporting numerous configurations and topologies, which makes it suitable for a broad spectrum of power supply designs.
  • Protection Features: It includes a comprehensive set of protection features such as over-voltage, over-current, and over-temperature protection, ensuring the safety and longevity of the end application.
  • Configurability: Designers can utilize the eDesignSuite software tool from STMicroelectronics to configure the STNRG011 for specific application requirements, streamlining the design process.

Applications

The STNRG011 is versatile enough to be used in a variety of applications, including:

  • Industrial power supplies
  • LED lighting systems
  • AC-DC adapters for laptops and mobile devices
  • Telecom power supplies

STMicroelectronics' commitment to innovation is reflected in the STNRG011's design, which offers designers a flexible, efficient, and robust solution for their power management needs. By choosing the STNRG011, manufacturers can expect to enhance the performance of their products while optimizing energy consumption, making it an excellent choice for eco-conscious applications that require high standards of power efficiency.

For more information, datasheets, and support resources, visit the STMicroelectronics website.

You May Also Be Interested in

X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Analog Devices Inc.
HV, ASIL PMIC FOR AUTOMOTIVE COM
Lowest to $26.1134
Southchip Semiconductor Technology
QFN-32-EP(4x4) Power Management - Specialized RoHS
Lowest to $1.1730
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Microchip Technology
IC ULTRASOUND DRIVER 80VQFN
Need more? Email Us
Analog Devices Inc.
USB TYPE C CC/PD IC
Lowest to $5.9050
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,905 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess