EN
  • EN
  • DE

STNRG388A

Part No STNRG388A
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description IC PWM DGTL CTLR 38TSSOP  /  PWM Generator PMIC 38-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr STMicroelectronics
Package Tube
Applications PWM Generator
Current - Supply 100mA
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 38-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 38-TSSOP
Base Product Number STNRG388
Other Names -497-15635-5,497-15635-5
Standard Package 50
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253144-STNRG388A
Ultra Librarian 3D Model Ultra Librarian STNRG388A CAD Model

Description

The STNRG388A is a cutting-edge digital power controller from STMicroelectronics, designed to deliver high efficiency and performance for power conversion applications. This advanced controller is a part of ST's STNRG product line, which is renowned for its robustness and reliability in managing power supplies.

Key Features

  • Flexibility: The STNRG388A is highly configurable and supports multiple conversion topologies, making it suitable for a wide range of power supply designs, including AC/DC and DC/DC converters.
  • High Integration: This controller integrates a plethora of features including error amplifiers, voltage references, and oscillators, which help reduce external component count and simplify circuit design.
  • Advanced Control: It employs state-of-the-art digital control algorithms that enable precise power management, improved transient response, and better overall system efficiency.
  • Programmability: With its programmable nature, the STNRG388A allows for firmware updates and customization, offering designers the flexibility to fine-tune their power systems for optimal performance.
  • Protection Features: It includes a comprehensive set of protection features such as over-voltage, under-voltage, over-current, and thermal shutdown, which ensures the safety and reliability of the end application.

Applications

The STNRG388A is ideal for a broad spectrum of applications, particularly those requiring efficient power management and advanced digital control. It is commonly used in:

  • LED lighting systems
  • Server and telecom power supplies
  • Industrial power systems
  • Renewable energy systems, including solar inverters
  • High-performance power adapters and chargers

Technical Specifications

Equipped with a range of technical specifications, the STNRG388A operates over a wide input voltage range and is designed to handle high power levels. It supports various communication protocols for easy interfacing with external devices and systems.

Conclusion

The STNRG388A from STMicroelectronics exemplifies a blend of performance, flexibility, and efficiency, making it an excellent choice for designers looking to create advanced, reliable power supply systems. Its robust feature set and programmability ensure it can meet the demands of a multitude of power management applications.

You May Also Be Interested in

Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Microchip Technology
IC ULTRASOUND DRIVER 80VQFN
Need more? Email Us
Analog Devices Inc.
HV, ASIL PMIC FOR AUTOMOTIVE COM
Lowest to $26.1134
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Rockchip
QFN-68-EP(7x7) Power Management - Specialized RoHS
Lowest to $2.3284
Microchip Technology
IC ULTRASOUND PULSER 64VQFN
Lowest to $58.9399
Richtek USA Inc.
USB TYPE-C PD CONTR WQFN-20
Lowest to $1.7462
Microchip Technology
IC ULTRASOUND DRIVER 56VQFN
Lowest to $0.6145
Analog Devices Inc.
USB TYPE C CC/PD IC
Lowest to $5.9050

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7953 $61.1577
21+ $5.5758 $117.0918
33+ $5.4015 $178.2495
45+ $5.2272 $235.2240
58+ $5.0530 $293.0740
77+ $4.5303 $348.8331
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess