EN
  • EN
  • DE

74F623

Part No 74F623
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Octal bus transceiver, inverting 3tate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131373-74F623
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74F623 CAD Model

Description

Overview of NXP 74F623

The NXP 74F623 is a high-performance, octal bidirectional transceiver designed for asynchronous communication between data buses. It is a part of the 74F series, which is well-known for its fast speeds and excellent power efficiency. The 74F623 is specifically engineered to improve the interface between the central processing unit and peripheral controllers in a broad range of computing and communication systems.

Key Features

  • Octal Bidirectional Data Path: The 74F623 features eight bidirectional data lines that allow for simultaneous two-way data transfer, enhancing the throughput and efficiency of bus operations.
  • Bus Hold Data Inputs: The device includes bus hold circuitry on each data input, which eliminates the need for external pull-up or pull-down resistors and ensures that the inputs remain at a last known state without floating when not driven actively.
  • Edge-Rate Transition Control: To minimize signal noise and crosstalk, the 74F623 is designed with controlled edge rates on the outputs. This is particularly beneficial in environments where signal integrity can be compromised by fast edge rates.
  • Non-Inverting Buffers: The transceiver operates with non-inverting buffers, ensuring that the data is transferred without inversion, simplifying the design and integration into systems.
  • Three-State Outputs: The outputs can be placed in a high-impedance state, allowing for the connection of multiple devices to the same data bus without the risk of contention or data corruption.
  • Latch-Up Performance: The 74F623 exceeds 500 mA of latch-up performance per JESD 17 standards, providing robustness and reliability in operation.

Applications

The versatility of the NXP 74F623 makes it suitable for a variety of applications, including:

  • Bus interface or bus expansion in servers and workstations
  • Memory switching in computing systems
  • Data transfer between different components within embedded systems
  • Signal buffering and driving in telecommunications equipment

With its combination of speed, power efficiency, and robustness, the NXP 74F623 is an excellent choice for designers looking to optimize their data bus communications in high-performance electronic systems.

You May Also Be Interested in

Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess