EN
  • EN
  • DE

AD8529ARM

Part No AD8529ARM
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description 8 MHz Rail-to-Rail Operational Amplifiers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1138642-AD8529ARM
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Portable Devices, Sensing & Instrumentation, Signal Processing, Computers & Computer Peripherals, Industrial
Ultra Librarian 3D Model Ultra Librarian AD8529ARM CAD Model

Description

AD8529ARM: A High-Performance Operational Amplifier from Analog Devices Inc.

The AD8529ARM is a robust operational amplifier (op-amp) designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This particular op-amp is well-suited for a wide range of applications, including industrial control systems, medical devices, and precision instrumentation, thanks to its high-speed performance and low power consumption.

Key Features

  • Low Noise: The AD8529ARM offers a low voltage noise density, making it ideal for applications requiring a high signal-to-noise ratio.
  • High Speed: With its fast settling time and slew rate, this op-amp can handle rapid signal changes with ease, ensuring accurate and responsive performance in dynamic systems.
  • Low Power Consumption: Despite its high-speed capabilities, the AD8529ARM is designed for low power operation, helping to conserve energy in battery-powered devices.
  • Dual Supply Operation: It can operate from a dual supply voltage, providing design flexibility for various application requirements.
  • Rail-to-Rail Output: The rail-to-rail output swing allows for maximum dynamic range, which is especially useful in single-supply applications.

Applications

  • Active Filters
  • Photodiode Amplification
  • Test and Measurement Equipment
  • Data Acquisition Systems
  • Audio and Video Processing
  • Battery-Powered Devices

The AD8529ARM provides designers with a highly versatile and reliable solution for a multitude of electronic circuits. Its compact size, encapsulated in a surface-mount package, allows for integration into space-constrained designs without sacrificing performance. With its excellent balance of speed, power efficiency, and noise performance, the AD8529ARM is a top choice for engineers looking to enhance their system's overall performance.

For detailed specifications, application notes, and support resources, visit the Analog Devices Inc. website. There, you can also find information on pricing, availability, and ordering options for the AD8529ARM operational amplifier.

You May Also Be Interested in

AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1695 $50.0340
30+ $3.4211 $102.6330
46+ $3.3142 $152.4532
63+ $3.2073 $202.0599
81+ $3.1004 $251.1324
108+ $2.7797 $300.2076
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,228 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess