EN
  • EN
  • DE

STP100NF03L

Part No STP100NF03L
Manufacturer STMicroelectronics
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194512-STP100NF03L
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STP100NF03L CAD Model

Description

STP100NF03L - N-Channel MOSFET by STMicroelectronics

The STP100NF03L is a robust N-channel, enhancement-mode Field-Effect Transistor (FET) designed by the renowned semiconductor manufacturer STMicroelectronics. This power MOSFET is a fundamental component for electronic designers seeking high efficiency and performance in their applications.

Key Features

  • Low Threshold Drive: The device can be driven at lower gate voltages, making it compatible with logic-level devices and reducing power requirements for the gate drive.
  • High Current Capability: With a continuous drain current of up to 80A, this MOSFET can handle high-power applications and demanding loads with ease.
  • Low On-Resistance (R<sub>DS(on)): At just 7.5mΩ (max), the device ensures minimal power loss and better efficiency, which is critical for power management applications.
  • 100V Drain-to-Source Voltage (V<sub>DSS): This feature allows the MOSFET to be used in higher voltage circuits, providing flexibility in a wide range of applications.
  • Fast Switching Speed: The STP100NF03L is designed for fast switching applications, which is essential for reducing switching losses and improving performance in power conversion systems.

Applications

The versatility of the STP100NF03L makes it suitable for a wide array of applications. It is commonly used in:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC converters
  • Motor Control Systems
  • Automotive applications
  • Power Management Solutions

Reliability and Performance

STMicroelectronics is known for their commitment to reliability and the STP100NF03L is no exception. It features an avalanche rugged technology and is 100% avalanche tested, ensuring that it can withstand tough conditions and provide reliable performance over its lifespan.

Environmental and Quality Standards

The STP100NF03L complies with the highest standards and is RoHS compliant, ensuring that it meets the European Union's directives on the restriction of hazardous substances. This commitment to environmental responsibility does not compromise the quality and performance that STMicroelectronics is known for.

You May Also Be Interested in

Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess