EN
  • EN
  • DE

LTC1649CS#TRPBF

Part No LTC1649CS#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 2.7 V to 5 V
Frequency - Switching 200kHz
Duty Cycle (Max) 93%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Soft Start
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SOIC
Win Source Part Number 118836-LTC1649CS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1649CS#TRPBF CAD Model

Description

LTC1649CS#TRPBF Product Overview

The LTC1649CS#TRPBF is a sophisticated power management integrated circuit (IC) from Linear Technology, designed to provide precise and reliable control for DC/DC converters. This component is particularly suitable for applications that require efficient power distribution and management, such as in telecommunications, industrial systems, and complex digital circuits like computer motherboards and servers.

Key Features

  • Active Voltage Positioning: The LTC1649CS#TRPBF is engineered with an active voltage positioning feature that adjusts the output voltage as a function of the load current. This reduces power dissipation and improves the transient response of the power supply.
  • High-Efficiency Operation: With a wide input voltage range and low quiescent current, the IC ensures efficient operation over a broad spectrum of conditions, making it ideal for energy-sensitive applications.
  • Programmable Current Limit: The device offers a programmable current limit which provides additional protection for the power supply by preventing overcurrent conditions that could potentially damage the system.
  • Soft-Start Capability: The inclusion of a soft-start feature minimizes inrush current during startup, which can help to prevent system stress and extend the lifespan of the product.
  • Thermal Protection: The LTC1649CS#TRPBF is equipped with thermal protection that shuts down the IC to prevent overheating, ensuring safe operation under varying environmental conditions.

Applications

The versatility of the LTC1649CS#TRPBF makes it an excellent choice for a wide range of applications, including:

  • High-density distributed power systems
  • Telecommunications infrastructure
  • Industrial equipment
  • Networking equipment such as routers and switches
  • Server and storage systems

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1649CS#TRPBF is no exception. It is available in a 16-lead narrow SOIC package that is RoHS compliant and designed for surface-mount technology (SMT), offering ease of integration into various circuit designs. The IC is also provided in tape and reel packaging (denoted by the #TRPBF suffix), facilitating automated assembly processes for high-volume production.

With its comprehensive set of features and robust design, the LTC1649CS#TRPBF from Linear Technology stands out as a reliable solution for advanced power management requirements in today's high-performance electronic systems.

You May Also Be Interested in

Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR MULT TOP 10MSOP
Lowest to $26.1941
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Apex Microtechnology
SA03 Apex Microtechnology Switching Controllers Switching Amp, 100V, 30A datasheet, inventory, & pricing.
Lowest to $1,086.5672
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8993 $62.2951
16+ $7.3019 $116.8304
25+ $7.0732 $176.8300
34+ $6.8457 $232.7538
44+ $6.6170 $291.1480
59+ $5.9332 $350.0588
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,740 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess