EN
  • EN
  • DE

STP110N7F6

Part No STP110N7F6
Manufacturer STMicroelectronics
Catalog FETs - Single
Description MOSFET N-CHANNEL 68V 110A TO220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 68V
Current - Continuous Drain (Id) at 25°C 110A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 6.5mOhm at 55A, 10V
Vgs(th) (Maximum) at Id 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 100nC at 10V
Maximum Vgs ±20V
Input Capacitance (Ciss) (Maximum) at Vds 5850pF at 25V
Power Dissipation (Maximum) 176W (Tc)
Temperature Range - Operating -55°C ~ 175°C
Mounting Style Through Hole
Supplier Device Package TO-220
Manufacturer Package TO-220-3
Part Number Series STP110
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811597-STP110N7F6
Ultra Librarian 3D Model Ultra Librarian STP110N7F6 CAD Model

Description

STP110N7F6 - High-Performance Power MOSFET by STMicroelectronics

The STP110N7F6 is a state-of-the-art power MOSFET brought to you by STMicroelectronics, a leader in semiconductor solutions. Designed to tackle a wide range of applications, this MOSFET is a perfect choice for high efficiency and power density requirements. The STP110N7F6 is part of STMicroelectronics' STripFET F6 series, which is renowned for its low on-state resistance and minimal gate charge.

Key Features

  • Low Threshold Drive: The device requires a low gate drive voltage, which makes it suitable for low voltage applications and ensures compatibility with modern microcontrollers and drivers.
  • High Current Capability: With a continuous drain current of up to 80A, the STP110N7F6 can handle high current loads, making it ideal for power-intensive applications.
  • Low On-Resistance: The MOSFET features an exceptionally low on-state resistance (RDS(on)) of just 6.7mΩ max, which translates to reduced power losses and improved efficiency in your circuit designs.
  • 100% Avalanche Tested: Ensuring reliability and durability, this MOSFET is guaranteed to withstand harsh conditions, having been rigorously tested for avalanche breakdown resilience.

Applications

The versatility of the STP110N7F6 makes it suitable for a broad range of applications, including but not limited to:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Control Circuits
  • Automotive Applications
  • Power Management Solutions

Technical Specifications

Here are some of the technical specifications that make the STP110N7F6 a robust choice:

  • Drain-source Voltage (VDS): 68V
  • Continuous Drain Current (ID): 80A
  • Power Dissipation (PD): 180W
  • Operating Temperature Range: -55°C to 175°C

The STP110N7F6 is housed in a TO-220 package, which is widely used and easily integrated into various circuit designs. With its combination of high performance, reliability, and efficiency, the STP110N7F6 is a superior choice for designers looking to enhance their power management systems.

Conclusion

STMicroelectronics' STP110N7F6 is more than just a power MOSFET; it is a testament to the company's commitment to providing high-quality, innovative semiconductor products. Whether you are developing a power supply, an inverter, or any other application that demands high-efficiency power conversion, the STP110N7F6 is an excellent component that will help you achieve your design goals.

You May Also Be Interested in

Advanced Power Electronics Corp.
MOSFET N-CH 30V 22A DFN5X6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET P-CH -40V 60A DFN5X6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 80V 13A SO-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 60V 14A SO-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET P-CH 40V 34A TO-252
Need more? Email Us
UMW
30V 2.6A 130MR@10V,2.6A 1.4W 3V@
Lowest to $0.0267
Advanced Power Electronics Corp.
MOSFET N-CH 30V 40A DFN3X3
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 30V 8.9A SO-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 80V 90A TO-263
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4385 $50.4275
280+ $0.3598 $100.7440
435+ $0.3485 $151.5975
595+ $0.3373 $200.6935
770+ $0.3261 $251.0970
1,030+ $0.2923 $301.0690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess