EN
  • EN
  • DE

STP16C596AB1R

Part No STP16C596AB1R
Manufacturer STMicroelectronics
Catalog PMIC - LED Drivers
Description EFFICIENCY PACKAGE | IC LED DRIVER LINEAR 120MA 24DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Voltage - Supply (Minimum) 4.5V
Voltage - Supply (Maximum) 5.5V
Voltage - Output 16V
Current - Output / Channel 120mA
Frequency 25MHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 24-DIP
Supplier Device Package 24-DIP
Family Part Number STP16C596
Manufacturer Pack Quantity 750
MSL Level 3 (168 Hours)
Win Source Part Number 1261672-STP16C596AB1R
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STP16C596AB1R CAD Model

Description

The STP16C596AB1R is a high-performance, 16-bit constant current LED sink driver from STMicroelectronics, designed to deliver precision and efficiency in a wide range of display applications. This integrated circuit is ideal for driving LEDs with consistent brightness and extended lifespan, ensuring optimal performance in various lighting conditions.

Key Features

  • Output Current Regulation: The STP16C596AB1R offers a regulated current output that can be set from 5 mA up to 90 mA, allowing for precise control over the brightness of connected LEDs.
  • Serial Data Interface: Data is clocked in through a fast SPI-compatible serial interface, which ensures easy integration with microcontrollers and simplifies the data transmission process.
  • Output Error Detection: Equipped with an error detection circuitry, the device can detect open and shorted LEDs, providing a reliable operation and safeguarding the system.
  • Thermal Protection: The built-in thermal shutdown feature prevents the device from overheating, enhancing the safety and durability of the LED display system.
  • Low Voltage Operation: Operating at a supply voltage from 3.3 V to 5 V, the STP16C596AB1R is suitable for low voltage applications and is compatible with most logic families.

Applications

The versatility of the STP16C596AB1R makes it an excellent choice for a broad array of applications, including:

  • LED Display Panels
  • Instrument Cluster Displays
  • Industrial Control Indicators
  • Message Boards
  • Bar Graph Displays

Package and Quality

The STP16C596AB1R is available in a 24-pin SSOP package, which offers a compact footprint for space-constrained applications. Manufactured by STMicroelectronics, a leader in semiconductor solutions, the product adheres to high-quality standards, ensuring reliability and performance consistency.

Conclusion

In summary, the STP16C596AB1R LED sink driver from STMicroelectronics is a robust and versatile solution for driving LED displays. Its precision current regulation, error detection capabilities, and thermal protection make it an ideal choice for developers looking to create reliable and high-quality LED-based applications.

You May Also Be Interested in

Texas Instruments
IC LED DRV CTRL PWM 200MA 32VQFN / LED Driver IC 4 Output DC DC Controller SEPIC, Step-Up (Boost) Analog, I²C, PWM Dimming 200mA 32-VQFN (5x5)
Lowest to $4.8109
Rohm Semiconductor
LED DRIVER WITH BUILT-IN PWM SIG
Lowest to $6.1055
Maxim Integrated
WHITE LED CHARGE PUMP
Lowest to $7.1549
ON Semiconductor
IC LED DRVR LIN PWM 175MA 16SOIC
Lowest to $1.5278
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $9.7829
Rohm Semiconductor
IC LED DRVR PS PWM HTSSOP-B16
Lowest to $1.4362
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $9.7932
Texas Instruments
IC LED DRVR CTRLR PWM 32HLQFP / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 150mA 32-HLQFP (7x7)
Lowest to $8.3326
Maxim Integrated
IC LED DRV CTRL PWM 10MA 16TSSOP / LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10mA 16-TSSOP-EP
Lowest to $4.3014

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess