EN
  • EN
  • DE

STP16NF06LFP

Part No STP16NF06LFP
Manufacturer STMicroelectronics
Catalog FETs - Single
Description N-CHANNEL 60V - 0.07 ohm - 16A TO-220/TO-220FP STripFET II POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194550-STP16NF06LFP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STP16NF06LFP CAD Model

Description

STP16NF06LFP - N-Channel MOSFET from STMicroelectronics

The STP16NF06LFP is a robust N-channel MOSFET from STMicroelectronics, designed to deliver high performance with low on-resistance and a high threshold voltage. This power MOSFET is a part of ST's STripFET™ II series, which is renowned for its superior switching performance and efficiency, making it an ideal choice for a wide range of applications, including power supplies, converters, motor drivers, and other power management tasks.

Key Features:

  • Low Gate Charge: The STP16NF06LFP features a low gate charge (Qg), which enhances the overall efficiency of the component by reducing the energy needed to switch the device on and off.
  • High Current Capability: With a continuous drain current (Id) of up to 16A, this MOSFET can handle high current loads, making it suitable for demanding applications.
  • Low On-Resistance: The device boasts an exceptionally low on-resistance (Rds(on)), which minimizes power loss and heat generation when the MOSFET is in the on state.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche performance, ensuring reliability and robustness in applications where the MOSFET may be subject to high-energy pulses.
  • High Threshold Voltage: The MOSFET comes with a high threshold voltage that provides better noise immunity and stable operation.

Applications:

The versatility of the STP16NF06LFP makes it suitable for a plethora of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High-Efficiency DC-DC converters
  • Motor Control Circuits
  • Power Management Functions
  • Load Switching

Product Specifications:

With a drain-source voltage (Vds) of 60V, the STP16NF06LFP can comfortably handle medium voltage operations. The device is encapsulated in a fully isolated TO-220FP package, which not only aids in heat dissipation but also provides electrical isolation and mechanical protection. The operating temperature range for this MOSFET is from -55°C to 175°C, accommodating a wide range of environmental conditions.

Overall, the STP16NF06LFP from STMicroelectronics is a reliable and efficient solution for designers looking to improve power management in their electronic designs. Its combination of low on-resistance, high current capability, and robust thermal and electrical characteristics make it an excellent choice for both industrial and commercial applications.

You May Also Be Interested in

GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
STMicroelectronics
DISCRETE
Lowest to $27.8572
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess