EN
  • EN
  • DE

STP3N90

Part No STP3N90
Manufacturer STMicroelectronics
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194566-STP3N90
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STP3N90 CAD Model

Description

The STP3N90 is a robust and efficient power MOSFET designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This device is a high-voltage MOSFET that is part of ST's MDmesh™ series, which is well-known for its excellent on-state resistance and superior switching performance. The STP3N90 is particularly suitable for a wide range of applications that require high voltage operation and low on-state resistance.

Key Features

  • Voltage: The STP3N90 operates at a high voltage, with a drain-source voltage (V<sub>DS) of 900V, making it suitable for high voltage applications.
  • Current: This MOSFET can handle continuous drain current (I<sub>D) of up to 3A, providing sufficient current for a variety of power management tasks.
  • R<sub>DS(on): It offers a low on-state resistance of typically 3.3 ohms, which minimizes conduction losses and improves overall efficiency.
  • Fast Switching: The device is designed for fast switching applications, which is essential for reducing switching losses and improving performance in power conversion systems.
  • Package: The STP3N90 comes in a TO-220 package, which is widely used and suitable for through-hole mounting, providing ease of integration into various circuit designs.

Applications

The STP3N90 is versatile and can be used in a range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High-Efficiency DC-DC Converters
  • Motor Control Systems
  • Power Factor Correction Circuits
  • Lighting Applications such as LED Drivers
  • Electronic Ballasts for Fluorescent Lighting

Reliability and Performance

STMicroelectronics ensures that the STP3N90 meets the highest standards of reliability and performance. The device is characterized by its robustness and is designed to withstand harsh operating conditions. Additionally, its high efficiency and thermal performance make it a preferred choice for designers looking to optimize their power management systems.

With its combination of high voltage capability, low on-state resistance, and fast switching, the STP3N90 is a powerful component for designers seeking to enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess