EN
  • EN
  • DE

STP4NA80FI

Part No STP4NA80FI
Manufacturer STMicroelectronics
Catalog FETs - Single
Description N - CHANNEL ENHANCEMENT MODE FAST POWER MOS TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194590-STP4NA80FI
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STP4NA80FI CAD Model

Description

The STP4NA80FI is a high-performance Power MOSFET produced by STMicroelectronics, one of the leading manufacturers in semiconductor technology. This component is designed to deliver efficient power conversion in a variety of applications, ranging from power supplies to motor control systems. With its advanced features and robust design, the STP4NA80FI is well-suited for high-efficiency power management tasks.

Key Features

  • Voltage Rating: The STP4NA80FI has a drain-source voltage (VDS) rating of 800V, which makes it suitable for high-voltage applications.
  • Current Handling: This MOSFET can handle continuous drain current (ID) up to 4A, ensuring reliable performance in demanding conditions.
  • Low On-Resistance: With an on-resistance (RDS(on)) as low as 3 Ohms, it provides efficient current flow with minimal losses, leading to better overall efficiency.
  • Fast Switching: The device offers fast switching capabilities, which is critical for reducing switching losses and improving performance in high-frequency circuits.
  • High Avalanche Ruggedness: Designed to withstand high energy pulses in the avalanche and commutation modes, the STP4NA80FI is highly reliable under stress conditions.

Applications

The versatility of the STP4NA80FI allows it to be used in a wide array of applications, including but not limited to:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting systems
  • High-efficiency DC-AC inverters
  • Motor control circuits
  • Power factor correction circuits

Quality and Reliability

STMicroelectronics is known for its commitment to quality. The STP4NA80FI is built to meet the highest standards of reliability and performance. It is encapsulated in a TO-220 fully molded package, which provides excellent thermal and electrical characteristics, ensuring long-term stability and endurance even in harsh environments.

Environmental Compliance

The STP4NA80FI is compliant with RoHS (Restriction of Hazardous Substances) and is designed to meet current environmental standards, reducing the environmental impact of electronic components.

You May Also Be Interested in

Advanced Power Electronics Corp.
MOSFET N-CH 30V 18.6A SOIC-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 60V 14A SO-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET P-CH -40V 50A DFN3X3
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 250V 62A TO-263
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 80V 7.1A SOIC-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 80V 90A TO-263
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 30V 8.9A SO-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 40V 100A DFN5X6
Need more? Email Us
UMW
20V 4.2A [email protected],4.2A 1.38W 50
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1458 $63.0190
125+ $0.9402 $117.5250
195+ $0.9113 $177.7035
265+ $0.8813 $233.5445
340+ $0.8524 $289.8160
455+ $0.7635 $347.3925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess