Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr STMicroelectronics
Series SuperFREDmesh3™
Package Tube
Product Status Obsolete
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 525 V
Current - Continuous Drain (Id) @ 25°C 6A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 1.15Ohm @ 3A, 10V
Vgs(th) (Max) @ Id 4.5V @ 50µA
Gate Charge (Qg) (Max) @ Vgs 33 nC @ 10 V
Vgs (Max) ±30V
Input Capacitance (Ciss) (Max) @ Vds 870 pF @ 50 V
Power Dissipation (Max) 90W (Tc)
Temperature Range - Operating 150°C (TJ)
Mounting Type Through Hole
Supplier Device Package TO-220
Package / Case TO-220-3
Base Product Number STP7N
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names -497-10714-5,497-10714-5
Standard Package 50
Win Source Part Number 1028607-STP7N52DK3
Ultra Librarian 3D Model Ultra Librarian STP7N52DK3 CAD Model

Description

The STP7N52DK3 is a high-performance N-Channel MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This power MOSFET is designed to deliver optimal efficiency and power density in various applications, making it an excellent choice for designers seeking a reliable and robust component for their power management tasks.

Key Features

  • High Voltage Capability: With a drain-source voltage (V<sub>DS) of 525V, the STP7N52DK3 is suitable for high voltage applications, providing a wide safety margin for electrical equipment.
  • Low On-Resistance: The low on-state resistance (R<sub>DS(on)) of this MOSFET minimizes conduction losses, enhancing overall efficiency and performance in power conversion systems.
  • High Current Handling: With a continuous drain current (I<sub>D) rating of up to 6.7A, this device is capable of handling significant power levels, making it ideal for high-power applications.
  • Fast Switching Speed: The STP7N52DK3 offers fast switching performance, which is crucial for reducing switching losses in applications such as switch-mode power supplies and DC-DC converters.
  • Enhanced Thermal Performance: The device's package is designed to offer excellent thermal resistance, ensuring reliability and longevity even under high temperature operating conditions.

Applications

The STP7N52DK3 is versatile and can be used in a variety of applications, including:

  • Switching regulators
  • Power inverters
  • Motor control systems
  • LED lighting solutions
  • Power management modules

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STP7N52DK3 is no exception, undergoing rigorous testing and quality control measures to ensure it meets the stringent standards expected by industry professionals. This MOSFET is RoHS compliant and adheres to international manufacturing standards, providing peace of mind for designers and manufacturers alike.

With its combination of high voltage capability, low on-resistance, fast switching, and thermal efficiency, the STP7N52DK3 stands out as a superior choice for those seeking a reliable and efficient N-Channel MOSFET for their power management and conversion needs.

You May Also Be Interested in

NEC
N-CHANNEL MOS FIELD EFFECT TRANSISTOR FOR HIGH SPEED SWITCHING
Lowest to $4.2197
ECAD model for UPA611TA
Advanced Power Electronics Corp.
Lowest to $0.5653
ECAD model for TSM9926
NEC
Need more? Email Us
ECAD model for UPA2706GR-E2
Renesas Electronics America
N-CHANNEL MOS FET 5-PIN 2 CIRCUITS FOR SWITCHING
Need more? Email Us
ECAD model for UPA572T
NEC
Need more? Email Us
ECAD model for UPA1970TE-T1-A
Infineon Technologies
OptiMOS Power-Transistor
Lowest to $7.5301
ECAD model for IPD30N03S2L-07
NEC
Need more? Email Us
ECAD model for UPA606T-T1
Toshiba Semiconductor and Storage
Power Management Switch Applications
Lowest to $0.1079
ECAD model for SSM3K309T
Alpha & Omega Semiconductor Inc.
30V N-Channel MOSFET
Need more? Email Us
ECAD model for AOL1208

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention