Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 7.2A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 45nC @ 10V
Max Input Capacitance 1625pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 125W (Tc)
Maximum Rds On at Id,Vgs 1.2 Ohm @ 3.6A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 1103712-STP7NB60
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STP7NB60 CAD Model

Description

The STP7NB60 from STMicroelectronics is a robust and high-performance Power MOSFET designed for a wide range of applications. This N-channel MOSFET features a 600V blocking voltage, making it ideal for high voltage power conversion systems. It is part of STMicroelectronics' STPOWER product line, which is renowned for its quality and reliability.

Key Features

  • High Voltage Capability: With a maximum V<sub>DS of 600V, the STP7NB60 is well-suited for handling high voltage applications, providing a wide safety margin for electronic designs.
  • Low On-Resistance: The low R<sub>DS(on) characteristic ensures minimal power loss and heat generation, leading to higher efficiency in power conversion.
  • Fast Switching: The device is designed for fast switching, enabling high-frequency operation which is essential for power supplies and converters.
  • Robustness: The MOSFET is encapsulated in a TO-220 package, known for its durability and thermal performance, ensuring reliable operation under various conditions.
  • Zener-Protected: The gate-source is protected with an integrated Zener diode, providing enhanced protection against electrostatic discharge (ESD).

Applications

The STP7NB60 is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High Efficiency DC/DC Converters
  • Motor Control Systems
  • Lighting & Ballast Applications
  • Power Factor Correction Circuits

With its high voltage capability and fast switching performance, the STP7NB60 is a reliable choice for designers looking to improve the efficiency and robustness of their power management systems. STMicroelectronics' commitment to quality ensures that this MOSFET meets the stringent requirements of industrial and consumer electronic products.

Whether you are designing a new power supply or looking to upgrade an existing system, the STP7NB60 offers the performance and reliability that engineers need to create products that stand out in the competitive electronics market.

You May Also Be Interested in

Renesas Electronics America
Lowest to $4.1615
ECAD model for TBB1004DMTL
STMicroelectronics
N-channel 100V - 0.060ohm- 23A - DPAK Low gate charge STripFET II Power MOSFET
Lowest to $0.7529
ECAD model for STD15NF10
Others
Need more? Email Us
ECAD model for SW2N60
NEC
Need more? Email Us
ECAD model for UPA1970TE-T1-A
Alpha & Omega Semiconductor Inc.
30V N-Channel MOSFET
Need more? Email Us
ECAD model for AOL1208
NEC
Lowest to $6.4344
ECAD model for UPA2680
NEC
Need more? Email Us
ECAD model for UPA1930TE-T1
NXP / Nexperia
N-channel TrenchMOS standard level FET
Need more? Email Us
ECAD model for BUK725R0-40C
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $34.1769
ECAD model for BUK9207-30B

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.9146 $68.5950
175+ $0.7503 $131.3025
270+ $0.7270 $196.2900
370+ $0.7037 $260.3690
480+ $0.6804 $326.5920
640+ $0.6093 $389.9520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,849 pieces
MOQ: 75 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention