Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Peak Pulse Current(Ippm) 100A
Current - Hold (Ih) 100mA
Number of Elements 1
Mounting SMD (SMT)
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 117054-LCP3121RL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LCP3121RL CAD Model

Description

The LCP3121RL from STMicroelectronics is a highly efficient, monolithic synchronous step-down regulator that is designed to deliver outstanding performance in a compact package. Catering to a wide range of applications, this power management integrated circuit (PMIC) is an ideal choice for systems that require a reliable and efficient power supply solution.

Key Features:

  • High Efficiency: The LCP3121RL is engineered to provide a high efficiency rate, which ensures minimal heat generation and maximizes battery life in portable applications.
  • Adjustable Output Voltage: Users can adjust the output voltage to meet the specific needs of their application, providing flexibility and precision in power management.
  • Wide Input Voltage Range: This device supports a broad input voltage range, making it suitable for various power sources, including multi-cell batteries or regulated 5V and 12V power rails.
  • Low Shutdown Current: The low shutdown current feature significantly reduces power consumption when the device is in standby mode, contributing to energy savings and longer operation times for battery-powered devices.
  • Thermal Protection: Built-in thermal shutdown protection ensures the IC operates within safe temperature limits, preventing damage from overheating.

Applications:

The LCP3121RL is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered devices
  • Networking and telecommunication systems
  • Consumer electronics
  • Industrial and automotive applications

Package and Availability:

The LCP3121RL is offered in a compact QFN package, which is designed to occupy minimal space on a printed circuit board while still providing excellent thermal performance. This product is readily available for purchase through STMicroelectronics and its authorized distributors, ensuring that designers and manufacturers can easily integrate it into their systems.

Conclusion:

With its combination of high efficiency, adjustable output voltage, and robust protection features, the LCP3121RL from STMicroelectronics is an exceptional choice for anyone looking to enhance the power management capabilities of their electronic systems. Its compact size and versatility make it an invaluable component in the design of modern, energy-conscious electronics.

You May Also Be Interested in

Diodes Incorporated
THYRISTOR PROTECT BIDIR 50A SMB
Lowest to $0.4703
ECAD model for TB2600M-13-F
STMicroelectronics
THYRISTOR 30A 8SOIC
Lowest to $1.4875
ECAD model for LCP1511DRL
Littelfuse Inc.
SIDAC 2CHP 90/180V 400A TO220A
Need more? Email Us
ECAD model for P2202ACL
Littelfuse Inc.
SIDACtor Device | THYRISTOR 90V 400A DO214AA
Need more? Email Us
ECAD model for P1100SC
Littelfuse Inc.
SIDACTOR 2CHP 90/180V 250A TO220
Lowest to $3.0076
ECAD model for P2202ABL
STMicroelectronics
THYRISTOR 8V 30A SOT-23-5L
Lowest to $0.4861
ECAD model for DSL01-008SC5
Renesas Electronics America
5P4M - Thyristor 5A SCR / 400V Off-State 80 A Ipp TVS Thyristor TO-220-3
Need more? Email Us
ECAD model for 5P4M-AZ
STMicroelectronics
Thyristor Surge Protection Devices 270V 16A 2-Pin DO-214AC T/R / THYRISTOR 270V 150A SMA
Need more? Email Us
ECAD model for SMP50-270
STMicroelectronics
THYRISTOR 100A 8SOIC
Lowest to $0.8033
ECAD model for LCP3121RL

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8033 $52.2145
155+ $0.6591 $102.1605
235+ $0.6385 $150.0475
325+ $0.6179 $200.8175
420+ $0.5973 $250.8660
565+ $0.5355 $302.5575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 42,500 pieces
MOQ: 65 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention