EN
  • EN
  • DE

LCP1511DRL

Part No LCP1511DRL
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description THYRISTOR 30A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Peak Pulse Current(Ippm) 30A
Current - Hold (Ih) 150mA
Number of Elements 1
Mounting SMD (SMT)
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 109427-LCP1511DRL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LCP1511DRL CAD Model

Description

The LCP1511DRL from STMicroelectronics is a high-performance dual low-side driver designed to deliver efficient and reliable control for a variety of applications. This advanced driver is engineered to drive inductive, capacitive, and resistive loads with high precision, making it an ideal choice for automotive, industrial, and consumer markets.

Key Features

  • High Output Current: Each channel of the LCP1511DRL can deliver an output current of up to 1 A, allowing it to drive a wide range of loads with ease.
  • Dual Independent Channels: The device features two independent low-side driver channels that can be controlled separately, providing flexibility in application design.
  • Low Saturation Voltage: The low on-state resistance of the output stage ensures a low saturation voltage, thereby reducing power dissipation and improving efficiency.
  • Wide Operating Voltage Range: With an operating voltage range from 5.5 V to 36 V, the LCP1511DRL can accommodate various supply voltages, enhancing its adaptability to different system requirements.
  • Integrated Protection Features: The device includes overcurrent protection, thermal shutdown, and under-voltage lockout to ensure safe operation under adverse conditions.
  • Diagnostic Feedback: Fault status feedback is provided, enabling the system to react to fault conditions in real-time.
  • Fast Switching Speeds: The LCP1511DRL boasts fast switching speeds, which is critical for applications requiring high-frequency operation.

Applications

The versatility of the LCP1511DRL makes it suitable for a wide array of applications, including:

  • Automotive lighting and body control
  • Industrial automation and control systems
  • Consumer electronics
  • Relay and solenoid driving

Summary

The LCP1511DRL dual low-side driver from STMicroelectronics is a robust and flexible solution for driving a variety of loads. With its high output current capacity, dual-channel configuration, integrated protection features, and diagnostic feedback, this driver is well-suited for demanding applications where reliability and performance are paramount. Whether used in automotive, industrial, or consumer applications, the LCP1511DRL stands out as a top choice for designers looking for a high-quality, versatile driving solution.

You May Also Be Interested in

Littelfuse Inc.
SIDACTOR SLIC DUAL PORT SMD / 170V Off-State 170 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
STMicroelectronics
TRIAC 600V 1.65V 0.01mA 3-Pin TO-220AB
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Littelfuse Inc.
THYRISTOR 190V 100A SMA
Need more? Email Us
Bourns Inc.
PROTECTOR SINGLE BIDIRECTIONAL
Lowest to $1.5882
Littelfuse Inc.
THYRISTOR 275V 100A SMA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 320V 100A SMA
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Lowest to $0.2580
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9390 $61.0350
150+ $0.7704 $115.5600
235+ $0.7461 $175.3335
320+ $0.7219 $231.0080
415+ $0.6988 $290.0020
555+ $0.6260 $347.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess