Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Cut Tape (CT)
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 150V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Maximum) at If 820mV at 1A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 1μA at 150V
Mounting Style Through Hole
Manufacturer Package DO-204AL, DO-41, Axial
Supplier Device Package DO-41
Operating Temperature - Junction 175°C (Maximum)
Family Part Number STPS1150
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1261848-STPS1150
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STPS1150 CAD Model

Description

STPS1150 Power Schottky Rectifier by STMicroelectronics

The STPS1150 is a robust and efficient power Schottky rectifier designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This component is engineered to meet the demanding requirements of high-frequency power electronics systems, making it an ideal choice for a wide range of applications including switch-mode power supplies, converters, free-wheeling diodes, and reverse battery protection circuits.

With its Schottky barrier technology, the STPS1150 offers a low forward voltage drop, which significantly reduces power losses and improves overall system efficiency. This characteristic is particularly beneficial in applications where energy efficiency is paramount. Moreover, the device boasts a high average forward current rating of 1 A, which, combined with its ability to handle peak surge currents, ensures reliable performance even under stressful conditions.

The STPS1150 is housed in a compact DO-41 plastic package, which not only allows for easy integration into various circuit designs but also provides excellent thermal performance. Its junction temperature range spans from -40°C to +150°C, ensuring stable operation across a wide thermal spectrum. Furthermore, the rectifier is characterized by its fast switching capabilities, which are essential for high-frequency applications that demand quick response times.

STMicroelectronics has designed the STPS1150 with a repetitive peak reverse voltage of 150V, providing a generous margin for overvoltage transients and ensuring the longevity of the device in challenging electrical environments. The product also adheres to rigorous industry standards for quality and reliability, making it a trustworthy component for designers and engineers looking to build durable and efficient power systems.

In summary, the STPS1150 from STMicroelectronics is a high-performance power Schottky rectifier that combines low forward voltage drop, high current capability, and fast switching speed in a small package. Its specifications and reliability make it an excellent choice for designers seeking to optimize their power management solutions.

For additional information, datasheets, and support, visit the official STMicroelectronics website or contact their customer support team.

You May Also Be Interested in

Vishay
DIODE STANDARD 200V 3A DO221AC
Need more? Email Us
ECAD model for VS-3EJH02-M3/6B
Vishay
DIODE STD 400V 500MA DO213AA
Need more? Email Us
ECAD model for BYM07-400-E3/98
Vishay
DIODE STANDARD 600V 6A TO277A
Need more? Email Us
ECAD model for VS-6ESH06HM3/86A
Comchip Technology
DIODE STANDARD 400V 3A 3220
Need more? Email Us
ECAD model for ACGRCT302-HF
Taiwan Semiconductor
DIODE STANDARD 400V 6A R6
Need more? Email Us
ECAD model for 6A40G
Vishay
DIODE STANDARD 100V 4A DO201AD
Need more? Email Us
ECAD model for UG4B-E3/54
ON Semiconductor
DIODE STANDARD 75V 200MA SOT1123
Need more? Email Us
ECAD model for NSD16F3T5G
Vishay
DIODE STANDARD 800V 6A P600
Need more? Email Us
ECAD model for P600K-E3/73
Taiwan Semiconductor
DIODE STANDARD 300V 8A TO220AC
Need more? Email Us
ECAD model for HERA804G

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention