Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 45V
Current - Average Rectified (Io) (per Diode) 7.5A
Voltage - Forward (Vf) (Maximum) @ If 520mV @ 7.5A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 1mA @ 45V
Operating Temperature - Junction 150°C (Maximum)
Mounting SMD
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Package D-Pak
Win Source Part Number 1261855-STPS15L45CB
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STPS15L45CB
Introduction Date February 07, 2002
ECCN EAR99
Country of Origin China
Halogen Free Not Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian STPS15L45CB CAD Model

Description

STPS15L45CB - Schottky Rectifier

The STPS15L45CB is a state-of-the-art Schottky rectifier designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This product is specifically engineered to offer high efficiency and reliability in various applications, including switch-mode power supplies, converters, free-wheeling diodes, and reverse battery protection.

Key Features

  • Low Forward Voltage Drop: The STPS15L45CB boasts a low forward voltage drop, which enhances the overall efficiency of the system by minimizing power loss during conduction.
  • High Surge Current Capability: It is capable of handling high surge currents, making it suitable for applications that experience frequent power surges, thus ensuring robust performance and longevity.
  • High Junction Temperature: With a maximum operating junction temperature of 150°C, this device can withstand high thermal environments, which is beneficial for high-temperature applications.
  • Low Leakage Current: The leakage current is minimal, which is crucial for maintaining energy efficiency, especially in low-power and battery-operated devices.

Electrical Characteristics

  • Average Forward Current: The STPS15L45CB has an average forward current of 15A, making it suitable for medium power applications.
  • Repetitive Peak Reverse Voltage: It is designed to handle a repetitive peak reverse voltage of 45V, ensuring protection against voltage spikes.
  • Power Dissipation: This rectifier has a power dissipation rating that accommodates the needs of compact and efficient power designs.

Package and Mounting

The STPS15L45CB comes in a TO-220AB package, which is known for its robustness and ease of mounting. This package is well-suited for through-hole technology, which makes it easy to integrate into a variety of circuit boards.

Applications

Due to its excellent performance characteristics, the STPS15L45CB is ideal for a wide range of applications. It is commonly used in:

  • Power supply units
  • DC-DC converters
  • Automotive applications
  • Power management systems
  • Industrial applications

In conclusion, the STPS15L45CB from STMicroelectronics is a versatile and high-performing Schottky rectifier that offers designers a reliable component for their power management and conversion needs. Its robust electrical characteristics and thermal performance make it an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

SMC Diode Solutions
SCHOTTKY RECTIFIER / DIODE ARRAY SCHOTTKY 200V TO247
Need more? Email Us
ECAD model for MBR30200WT
Diodes Incorporated
Diode Schottky 60V 5A 3-Pin(3+Tab) TO-220 Tube / DIODE ARRAY SCHOTTKY 60V TO220-3
Need more? Email Us
ECAD model for MBR1060CT-G1
Sensata-Crydom
DIODE MODULE GP 600V 90A MODULE
Need more? Email Us
ECAD model for F1892RD600
IXYS
DIODE MOD GP 1200V 64A TO-240AA
Need more? Email Us
ECAD model for MDD44-12N1B
Vishay
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 45V TO220AB
Lowest to $0.5766
ECAD model for 12CTQ045
IXYS
DIODE ARRAY GP 600V 30A TO-247AD
Need more? Email Us
ECAD model for DHG60C600HB
IXYS
DIODE MOD GP 1600V 64A TO-240AA
Need more? Email Us
ECAD model for MDD44-16N1B
ON Semiconductor
SWITCHMODE Power Rectifiers | DIODE ARRAY SCHOTTKY 50V 3A DPAK
Need more? Email Us
ECAD model for MBRD650CTT4
Taiwan Semiconductor
DIODE, SCHOTTKY, STANDARD, 10A,
Need more? Email Us
ECAD model for MBRF10L100CT C0G

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3457 $50.1265
355+ $0.2836 $100.6780
550+ $0.2748 $151.1400
755+ $0.2659 $200.7545
975+ $0.2571 $250.6725
1,305+ $0.2305 $300.8025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 63,200 pieces
MOQ: 145 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention