Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 150V
Current - Average Rectified (Io) (per Diode) 8A
Voltage - Forward (Vf) (Max) @ If 920mV @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 3μA @ 150V
Operating Temperature - Junction 175°C (Max)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 054287-STPS16150CT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STPS16150CT CAD Model

Description

The STPS16150CT is a robust and high-performance Schottky rectifier designed by STMicroelectronics, a leader in semiconductor solutions. This device is tailored for applications requiring efficient and fast switching capabilities, making it an ideal choice for power supply management and high-frequency DC to DC converters.

Key Features

  • Voltage Ratings: The STPS16150CT is capable of withstanding repetitive peak reverse voltages up to 150V, making it suitable for a variety of high-voltage applications.
  • Current Capacity: With an average forward current of 16A and a non-repetitive peak forward surge current of 150A, this device is designed to handle high current loads efficiently.
  • Low Forward Voltage Drop: The low forward voltage drop of this rectifier helps to minimize power loss and improve efficiency, which is critical in power conversion applications.
  • High Junction Temperature: The STPS16150CT operates effectively at junction temperatures ranging from -40°C to 175°C, ensuring reliability and performance even in extreme conditions.
  • Dual Center Tap Configuration: This rectifier comes in a dual center tap configuration packaged in a TO-220AB, providing design flexibility and ease of integration into various circuit designs.

Applications

The STPS16150CT is versatile and can be used in a wide array of applications, including:

  • Switching power supplies
  • Freewheeling diodes
  • DC/DC converters
  • Power management devices
  • Reverse battery protection
  • Automotive applications

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STPS16150CT is manufactured with stringent quality control processes and is designed to meet the reliability demands of industrial and automotive applications. Its robust construction ensures long-term reliability and performance, offering peace of mind to designers and engineers.

Overall, the STPS16150CT from STMicroelectronics represents a blend of performance, efficiency, and reliability, making it a go-to choice for engineers looking to optimize their power management systems.

You May Also Be Interested in

Taiwan Semiconductor
DIODE ARR SCHOT 200V 20A TO263AB
Need more? Email Us
ECAD model for MBRS20H200CT MNG
Microchip Technology
DIODE ARRAY GP 600V 27A TO247
Lowest to $17.9284
ECAD model for APT30D60BCAG
Innovisionsemi
DIODE ARRAY GP 200V 3A DPAK
Need more? Email Us
ECAD model for NRVUD620CTG-VF01
Vishay
DIODE ARRAY SCHOTTKY 60V 3A DPAK
Need more? Email Us
ECAD model for MBRD660CTTRR
Innovisionsemi
DIODE ARRAY SCHOTTKY 60V 3A DPAK
Need more? Email Us
ECAD model for MBRD660CTT4H
Vishay
DIODE ARRAY GP 200V 5A TO277A
Need more? Email Us
ECAD model for VS-10CSH02-M3/87A
Microsemi Corporation
DIODE ARRAY GEN PURP 75V 16-DIP
Need more? Email Us
ECAD model for D16-4150E3/TU
Microsemi Corporation
DIODE MODULE GP 400V 100A MODULE
Need more? Email Us
ECAD model for UFT20140
Microsemi Corporation
DIODE MODULE GP 1200V 70A D1
Need more? Email Us
ECAD model for MSCD70-12

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention