EN
  • EN
  • DE

STPS20L15G

Part No STPS20L15G
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description LOW DROP OR-ing POWER SCHOTTKY DIODE | DIODE SCHOTTKY 15V 20A D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 15V
Current - Average Rectified (Io) 20A
Voltage - Forward (Vf) (Maximum) at If 410mV at 19A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 6mA at 15V
Mounting Style SMD
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Operating Temperature - Junction 125°C (Maximum)
Family Part Number STPS20L15
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1261874-STPS20L15G
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STPS20L15G CAD Model

Description

STPS20L15G - Schottky Rectifier

The STPS20L15G is a robust and high-performance Schottky rectifier designed and manufactured by STMicroelectronics. This power Schottky rectifier is specifically engineered to meet the demands of high efficiency and reliability in a wide range of applications. The device features a low forward voltage drop and reduced power losses, making it an ideal choice for high-frequency power switching and power supply designs.

Key Features

  • High Junction Temperature Capability: The STPS20L15G can handle junction temperatures up to 150°C, ensuring reliable performance even under high thermal stress conditions.
  • Low Forward Voltage Drop (VF): With its low VF, this rectifier minimizes power losses, which enhances the efficiency of the overall system.
  • Avalanche Rated: The device can withstand high-energy events, providing robust protection against transient voltage spikes.
  • High Surge Current Capability: It is capable of handling high surge currents, which is critical for applications that experience short-duration overloads.

Applications

The STPS20L15G is suitable for a diverse range of applications, including:

  • Switching power supplies
  • Converters
  • Free-wheeling diodes
  • Reverse battery protection
  • DC/DC converters
  • Automotive applications

Package and Ratings

The STPS20L15G is offered in a TO-220AB package, which provides a good balance between thermal performance and footprint. It has a repetitive peak reverse voltage (VRRM) of 150V and an average forward current (IF(AV)) of 20A, making it a robust choice for high-power applications.

Quality and Environmental Compliance

STMicroelectronics is committed to environmental sustainability and quality. The STPS20L15G complies with the European Union's RoHS directive, ensuring that it is free from hazardous substances. Additionally, the device is manufactured in facilities that are certified for quality management systems, ensuring high standards of production and reliability.

With its combination of efficiency, reliability, and robustness, the STPS20L15G Schottky rectifier is a strong contender for engineers looking to improve their power management systems.

You May Also Be Interested in

General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5278 $53.4730
80+ $1.2536 $100.2880
125+ $1.2145 $151.8125
175+ $1.1753 $205.6775
225+ $1.1361 $255.6225
295+ $1.0186 $300.4870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess