Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839124-STPS20L60CT-H
Ultra Librarian 3D Model Ultra Librarian STPS20L60CT-H CAD Model

Description

The STPS20L60CT-H is a robust and high-performance power Schottky rectifier designed by STMicroelectronics, a leader in semiconductor solutions. This component is engineered to offer low forward voltage drop while providing superior switching behavior, making it an ideal choice for high-efficiency power supply applications.

Key Features

  • Dual Center Tap Schottky Rectifier: The STPS20L60CT-H is configured as a dual center tap rectifier, which is suitable for switched mode power supplies and high-frequency DC to DC converters.
  • High Junction Temperature: With a maximum operating junction temperature of 175°C, the STPS20L60CT-H can withstand high thermal conditions, ensuring reliability and longevity in demanding situations.
  • Low Forward Voltage Drop: This rectifier offers a low forward voltage drop, reducing power loss and improving efficiency, which is crucial for energy-sensitive designs.
  • High Surge Current Capability: The device is capable of handling high surge currents, making it suitable for applications that may experience occasional surges or spikes in the circuit.

Applications

The STPS20L60CT-H is versatile and can be used in a variety of applications, including:

  • Switching power supplies
  • Power inverters
  • Freewheeling diodes
  • DC/DC converters
  • Automotive applications

Technical Specifications

The STPS20L60CT-H offers a range of technical specifications that make it a powerful component for power rectification needs:

  • Package: TO-220AB
  • V<sub>RRM: 60V - Repetitive peak reverse voltage
  • I<sub>F(AV): 20A - Average forward current
  • V<sub>F: 0.82V at 10A - Maximum forward voltage drop
  • I<sub>RM: 30 mA at 125°C - Maximum reverse leakage current
  • Typical thermal resistance junction to case: 0.85°C/W

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STPS20L60CT-H is no exception, and it is manufactured to meet the highest industry standards for performance and reliability, ensuring customer satisfaction in various demanding applications.

You May Also Be Interested in

Brady Corporation
4086-B HYDROGEN/YEL/STY B
Need more? Email Us
ECAD model for 4086-B
Brady Corporation
4086-D HYDROGEN/YEL/STY D
Need more? Email Us
ECAD model for 4086-D
Brady Corporation
SDS, 3 INCH BINDER, RED/YELLOW
Need more? Email Us
ECAD model for BR825A
SCS
TESTER, COMBO WRIST STRAP & FOOT
Need more? Email Us
ECAD model for 770031
Phoenix Contact
TOPMARK NEO SET
Need more? Email Us
ECAD model for 1012018
Omron
BLANK BATTERY COMPARTMENT
Need more? Email Us
ECAD model for V530-LG2BAT001
FreeWave Technologies
10 FOOT LMR-240 COAXIAL CABLE WI
Need more? Email Us
ECAD model for ASC0102NN
FreeWave Technologies
10 FOOT LMR-400 COAXIAL CABLE WI
Need more? Email Us
ECAD model for ASC0104NN
Altech corporation
TEST SOCKET MKU 1 BLK 2MM SOCKET
Need more? Email Us
ECAD model for 930320100

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention