EN
  • EN
  • DE

STPS20LCD100CT

Part No STPS20LCD100CT
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Win Source Part Number 194717-STPS20LCD100CT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STPS20LCD100CT CAD Model

Description

The STPS20LCD100CT is a robust and high-performance Schottky rectifier designed by STMicroelectronics. This component is engineered to meet the stringent demands of modern electronic circuits, providing low forward voltage drop and high surge current capability. It is an ideal choice for applications requiring efficient power management and space-saving solutions.

Key Features

  • Dual Common Cathode Schottky Rectifiers: This configuration facilitates the use of the rectifier in a variety of applications, including as a rectifier for power supplies or as a freewheeling diode in converters and motor control circuits.
  • High Junction Temperature Capability: With a maximum operating junction temperature of 150°C, the STPS20LCD100CT is suitable for high-temperature environments and applications where thermal conditions are a concern.
  • Low Forward Voltage Drop: The device provides a low forward voltage drop, which minimizes power loss and improves efficiency, making it suitable for high-frequency operations.
  • High Surge Current Capability: The rectifier can handle high surge currents, ensuring reliability and robustness in applications where inrush currents can be significant.
  • Insulated Package: The STPS20LCD100CT comes in an insulated TO-220AB package, which provides electrical insulation from the printed circuit board and enhances thermal performance.

Applications

The STPS20LCD100CT is versatile and can be used in a wide range of applications. Some of the common uses include:

  • Switching power supplies
  • Power converters
  • Free-wheeling diodes in motor control circuits
  • Power management in portable devices
  • Automotive applications

Product Summary

The STPS20LCD100CT from STMicroelectronics is a high-efficiency, power Schottky rectifier that is well-suited for application in power supply and power management systems. Its low forward voltage drop and high surge current capability make it an excellent choice for designers looking for a reliable and efficient power diode. The device's robustness and high-temperature performance, coupled with an insulated package, ensure that it can be used in a wide range of challenging applications.

For detailed specifications and application support, refer to the official STMicroelectronics documentation available for the STPS20LCD100CT.

You May Also Be Interested in

Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
GeneSiC Semiconductor
DIODE MODULE GP 400V 100A SOT227
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 90A MODULE
Need more? Email Us
Infineon Technologies
DIODE ARR SCHOT 240V 400MA SOT23
Lowest to $20.3732
Littelfuse Inc.
DIODE ARRAY GP 300V 10A TO-220AB
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Vishay
DIODE MODULE GP 400V 50A ADDAPAK
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7071 $59.7485
85+ $1.4010 $119.0850
130+ $1.3571 $176.4230
180+ $1.3132 $236.3760
230+ $1.2693 $291.9390
305+ $1.1377 $346.9985
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess