EN
  • EN
  • DE

STPS20M60ST

Part No STPS20M60ST
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 60 V
Current - Average Rectified (Io) 20A
Voltage - Forward (Vf) (Max) @ If 565 mV @ 20 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 125 µA @ 60 V
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220
Operating Temperature - Junction 150°C (Max)
Base Product Number STPS20
Other Names 497-12298,-497-12298
Standard Package 50
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282035-STPS20M60ST
Ultra Librarian 3D Model Ultra Librarian STPS20M60ST CAD Model

Description

STPS20M60ST - Power Schottky Rectifier

The STPS20M60ST is a state-of-the-art power Schottky rectifier designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This device is specifically engineered to meet the needs of high-performance applications where low forward voltage drop and reduced power losses are critical. It is well-suited for switch-mode power supplies, high-frequency converters, and power management systems.

Key Features

  • High Junction Temperature Capability: The STPS20M60ST can operate at junction temperatures as high as 175°C, making it reliable for use in harsh thermal environments and allowing for a reduction in the size of the heat sink.
  • Low Forward Voltage Drop: Its low forward voltage drop (Vf) helps to minimize power losses, enhancing the overall efficiency of the system in which it is used.
  • High Avalanche Capability: This rectifier is capable of withstanding high energy events, thanks to its robust avalanche characteristics, providing increased reliability and longevity of the device.
  • High Surge Current Capability: The STPS20M60ST can handle high surge currents without failing, ensuring safe operation during transient conditions.

Applications

  • Switch-mode power supplies (SMPS)
  • DC/DC converters
  • Free-wheeling diodes
  • Reverse battery protection
  • Power management devices

Product Specifications

The STPS20M60ST boasts a repetitive peak reverse voltage (VRRM) of 600V, with an average forward current (IF(AV)) of 20A. Its low forward voltage drop and high efficiency are complemented by a TO-220AB package, which is widely recognized and easy to integrate into various circuit designs.

With its combination of features, the STPS20M60ST is an excellent choice for engineers looking to optimize their power systems for both performance and reliability. STMicroelectronics' commitment to quality ensures that this power Schottky rectifier will deliver consistent performance and contribute to the longevity of the applications it serves.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the STMicroelectronics website or contact their support team for further assistance.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess