EN
  • EN
  • DE

STPS2L40U-E

Part No STPS2L40U-E
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 194722-STPS2L40U-E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STPS2L40U-E CAD Model

Description

The STPS2L40U-E is a high-efficiency, low-dropout Schottky diode manufactured by STMicroelectronics, a leader in the semiconductor industry. This power Schottky rectifier is designed to meet the needs of a wide range of applications, offering a forward voltage drop that is significantly lower than that of P-N junction rectifiers. The STPS2L40U-E is particularly well-suited for use in high-frequency circuits where low switching losses and reduced thermal resistance are essential.

Key Features

  • Low Forward Voltage Drop: This Schottky diode offers a very low forward voltage drop, reducing power loss and improving efficiency in your circuit.
  • High Junction Temperature: With a maximum junction temperature of 150°C, the STPS2L40U-E can handle higher thermal stresses, making it reliable for various industrial applications.
  • Low Leakage Current: The low reverse leakage current characteristic of this diode helps to maintain efficiency and minimize power loss in the reverse direction.
  • Surface-Mount Package: The STPS2L40U-E comes in a compact SMB (DO-214AA) surface-mount package, which is ideal for space-constrained applications and helps in achieving a high-density PCB layout.

Applications

The STPS2L40U-E is versatile and can be used in a variety of applications, including:

  • Switching power supplies
  • Power management systems
  • Freewheeling diodes
  • DC/DC converters
  • Reverse battery protection
  • Automotive applications

Electrical Characteristics

With a repetitive peak reverse voltage (VRRM) of 40V and an average forward current (IF(AV)) of 2A, the STPS2L40U-E is capable of meeting the requirements of low voltage, high-frequency rectification. The device also features a low dynamic resistance, contributing to its superior performance.

For engineers and designers looking for a reliable and efficient power rectification solution, the STPS2L40U-E from STMicroelectronics offers an ideal balance of performance and compactness. Its robust design and electrical efficiency make it a go-to choice for modern electronic applications where power efficiency is paramount.

You May Also Be Interested in

Nexperia USA Inc.
DIODE GP 100V 215MA DFN1006-2
Lowest to $1.7463
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess