EN
  • EN
  • DE

STPS30100CT

Part No STPS30100CT
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 194723-STPS30100CT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STPS30100CT CAD Model

Description

STPS30100CT Power Schottky Rectifier

The STPS30100CT is a robust and efficient dual Schottky rectifier designed and manufactured by STMicroelectronics. This power rectifier is tailored to meet the high demands of various electronic applications, particularly in the switching power supply market. It is constructed with the intent to combine low voltage drop characteristics and high-frequency operation, making it an ideal choice for high-efficiency power supply designs.

Key Features

  • High Junction Temperature Capability: The STPS30100CT is capable of operating at junction temperatures as high as 150°C, which ensures reliability under extreme conditions.
  • Low Forward Voltage Drop: With a low forward voltage drop, this component ensures minimal power loss and improved efficiency, making it suitable for high-efficiency systems.
  • Dual Center Tap Configuration: The device features two Schottky diodes in a common cathode configuration, providing flexibility in the design of output rectification stages for both single and multi-output power supplies.
  • High Surge Current Capability: It is capable of handling high surge currents, which makes it robust against transient events and suitable for applications that may experience such conditions.
  • Insulated Package: The STPS30100CT comes in a fully insulated TO-220AB package which provides electrical isolation from the printed circuit board, enhancing safety and ease of use.

Applications

The versatility of the STPS30100CT allows it to be used in a variety of applications, including:

  • Switching power supplies
  • Adapters and on-board DC/DC converters
  • Free-wheeling diodes in motor control circuits
  • Power management systems
  • Reverse battery protection circuits

Technical Specifications

  • Average Forward Current: 30 A
  • Repetitive Peak Reverse Voltage: 100 V
  • Non-Repetitive Peak Forward Current: 300 A
  • Forward Voltage Drop: 0.82 V at 15 A
  • Operating Junction Temperature Range: -40°C to +150°C

In conclusion, the STPS30100CT is a high-performance Schottky rectifier that offers a blend of high efficiency, thermal stability, and surge current capability. Its design and robustness make it a suitable choice for designers seeking a reliable component for their power management and conversion applications.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE SIL CARB 650V 11.6A DPAK
Lowest to $3.4926
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
GeneSiC Semiconductor
DIODE SIL CARB 1.7KV 18A TO263-7
Lowest to $43.6568
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
PMEG6002EJ-Q/SOD323F/SOD323F
Lowest to $0.5821
Rohm Semiconductor
DIODE SCHOTTKY 40V 200MA UMD2
Lowest to $0.0542
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
PMEG4005EH-Q/SOD123F/SOD2
Lowest to $0.9504

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess