EN
  • EN
  • DE

STPS30170CFP

Part No STPS30170CFP
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 170V TO220F
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 170V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 920mV @ 15A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 20μA @ 170V
Operating Temperature - Junction 175°C (Max)
Mounting Through Hole
Case / Package TO-220FP
Win Source Part Number 054293-STPS30170CFP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STPS30170CFP CAD Model

Description

STPS30170CFP - STMicroelectronics Schottky Rectifier

The STPS30170CFP is a robust Schottky rectifier designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This high-efficiency power Schottky rectifier is specifically engineered to meet the demanding requirements of high-frequency DC-to-DC converters, free-wheeling diodes, and polarity protection applications.

Featuring a repetitive peak reverse voltage (VRRM) of 170 volts and an average forward current (IF(AV)) of 30 amperes, the STPS30170CFP is well-suited for high-power density applications where space is at a premium. The device is encapsulated in a TO-220FP package, providing a compact footprint while ensuring adequate thermal dissipation and mechanical robustness.

Key Features:

  • High Junction Temperature Capability: The STPS30170CFP is capable of operating at junction temperatures up to 175°C, making it suitable for use in high-temperature environments.
  • Low Forward Voltage Drop: The low forward voltage drop (VF) characteristic of this Schottky rectifier minimizes power losses and enhances overall system efficiency.
  • High Surge Current Capability: With its ability to handle high surge currents, the STPS30170CFP provides reliable performance under transient conditions.
  • Guard Ring Protection: The device features guard ring protection for enhanced ruggedness and long-term reliability.

Applications:

  • Switch Mode Power Supplies (SMPS)
  • DC-to-DC Converters
  • Free-Wheeling Diodes
  • Polarity Protection Circuits
  • Automotive Applications
  • Industrial Power Systems

STMicroelectronics has equipped the STPS30170CFP with all the necessary features to deliver high performance in a wide range of applications. Its superior switching behavior and thermal performance make it an excellent choice for designers looking to optimize their power systems for efficiency and reliability. Whether it's for commercial, industrial, or automotive use, the STPS30170CFP stands as a testament to STMicroelectronics' commitment to providing high-quality semiconductor products.

You May Also Be Interested in

Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess