EN
  • EN
  • DE

STPS3030CG

Part No STPS3030CG
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description LOW DROP POWER SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 30V D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 30V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Maximum) at If 490mV at 15A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 1mA at 30V
Operating Temperature - Junction 150°C (Maximum)
Mounting Style SMD
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Family Part Number STPS3030C
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1261893-STPS3030CG
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STPS3030CG CAD Model

Description

STPS3030CG - Schottky Rectifier from STMicroelectronics

The STPS3030CG is a robust and efficient Schottky rectifier designed by STMicroelectronics, tailored for applications requiring a high-performance power rectification solution. This component is part of the STPS30 series, known for its low forward voltage drop and high surge current capability, making it an excellent choice for use in power supplies, converters, and as free-wheeling diodes in a variety of electronic circuits.

With a repetitive peak reverse voltage (VRRM) of 30V and an average forward current (IF(AV)) of 30A, the STPS3030CG is capable of handling high current and voltage requirements with ease. Its Schottky barrier technology ensures that the voltage drop across the diode is minimal, thus improving the overall efficiency of the system in which it is used.

The device comes in a TO-220AB package, which is widely accepted in the industry and provides a good balance between thermal performance and compactness. The TO-220AB package also allows for easy mounting on a heatsink, which is essential for maintaining the diode's performance at high currents.

One of the key features of the STPS3030CG is its high junction temperature capability, which can reach up to 150°C. This high-temperature operation is crucial for reliability in harsh environments and enables the device to sustain stable performance over a wide temperature range.

The STPS3030CG also boasts a low leakage current, which is an important characteristic for power efficiency, especially in low-power and standby modes. Additionally, the fast switching capability of the Schottky rectifier minimizes losses during the conversion process and helps in reducing electromagnetic interference (EMI).

STMicroelectronics has designed this rectifier with the aim of providing a high-quality, reliable component that meets the stringent requirements of modern electronic systems. Whether it's for industrial, computing, automotive, or consumer applications, the STPS3030CG stands out as a top choice for engineers and designers looking for a high-performance Schottky rectifier.

In summary, the STPS3030CG from STMicroelectronics is a versatile and efficient solution for a wide range of power rectification needs, providing low forward voltage drop, high surge capability, and reliable operation at elevated temperatures.

You May Also Be Interested in

IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8154 $59.1234
50+ $2.3100 $115.5000
78+ $2.2379 $174.5562
107+ $2.1656 $231.7192
138+ $2.0935 $288.9030
185+ $1.8769 $347.2265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess