EN
  • EN
  • DE

STPS30H100CW

Part No STPS30H100CW
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 100V TO247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 800mV @ 15A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 5μA @ 100V
Operating Temperature - Junction -40°C to 175°C
Mounting Through Hole
Case / Package TO-247-3
Win Source Part Number 038551-STPS30H100CW
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STPS30H100CW CAD Model

Description

STPS30H100CW High Voltage Power Schottky Rectifier

The STPS30H100CW, manufactured by STMicroelectronics, is a high voltage power Schottky rectifier designed to combine low voltage-drop characteristics with high efficiency and robustness. This component is particularly suited for switch-mode power supplies and high-frequency DC to DC converters, making it a popular choice in the power management industry.

Key Features

  • High Junction Temperature Capability: This rectifier is capable of operating at high temperatures, ensuring reliability and stability in harsh conditions.
  • Low Forward Voltage Drop: The STPS30H100CW offers a low forward voltage drop, which reduces power loss and improves efficiency during operation.
  • Dual Center Tap Schottky Configuration: Its dual center tap configuration allows for the device to be used in a variety of circuit topologies, contributing to design flexibility.
  • Avalanche Capability: With its avalanche capability, this device can handle brief overvoltage events without suffering damage, ensuring durability and long-term performance.

Applications

  • Switch-mode power supplies (SMPS)
  • High-frequency DC/DC converters
  • Free-wheeling diodes
  • Reverse battery protection
  • OR-ing diode

Product Specifications

The STPS30H100CW is a dual Schottky rectifier with repetitive peak reverse voltage (VRRM) of 100V and an average forward current (IF(AV)) of 30A. Its forward voltage (VF) at IF(AV) is typically 0.75V, which contributes to the component's high efficiency. The maximum operating junction temperature (TJ) is 175°C, allowing for use in high-temperature environments.

It is packaged in a TO-247, which is known for its high power dissipation capability. This package allows for easy integration into various circuit designs and offers excellent thermal performance. The STPS30H100CW is RoHS compliant and adheres to the latest environmental standards, making it suitable for use in environmentally sensitive applications.

In conclusion, the STPS30H100CW from STMicroelectronics is a robust and efficient solution for high-power and high-frequency applications where a low forward voltage drop and high junction temperature are critical. With its advanced features and reliable performance, it is a solid choice for designers looking to enhance the efficiency and durability of their power management systems.

You May Also Be Interested in

Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Comchip Technology
DIODE ARRAY GP 80V 100MA SOT-363
Need more? Email Us
Phoenix Contact
GEN PURP 48V 20A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Diodes Incorporated
DIODE ARR SCHOTT 70V 70MA SOT233
Lowest to $5.8647
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 300V 10A TO-220AB
Need more? Email Us
IXYS
DIODE MOD GP 1800V 60A SOT227B
Need more? Email Us
GeneSiC Semiconductor
DIODE MODULE GP 400V 100A SOT227
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2556 $50.2240
100+ $1.0302 $103.0200
155+ $0.9980 $154.6900
210+ $0.9658 $202.8180
270+ $0.9337 $252.0990
360+ $0.8371 $301.3560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess