EN
  • EN
  • DE

STPS30SM60SG-TR

Part No STPS30SM60SG-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 60V 30A D2PAK / Rectifier Diode Schottky 60V 30A 3-Pin(2+Tab) D2PAK T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel package
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 60V
Current - Average Rectified (Io) 30A
Voltage - Forward (Vf) (Maximum) @ If 615mV @ 30A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 135μA @ 60V
Mounting SMD
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Manufacturer Package D2PAK
Operating Temperature - Junction 150°C (Maximum)
Win Source Part Number 795783-STPS30SM60SG-TR
Popularity Medium
Supply and Demand Status Limited
Family Name STPS30SM60SG
Introduction Date October 24, 2011
ECCN EAR99
Country of Origin China
Halogen Free Not Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian STPS30SM60SG-TR CAD Model

Description

The STPS30SM60SG-TR is a state-of-the-art power Schottky rectifier designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and high-performance components. This rectifier is specifically engineered to combine low voltage drop with very low leakage current, providing an efficient solution for a wide range of applications.

With a forward current rating of 30A and a reverse voltage of 60V, the STPS30SM60SG-TR is capable of handling high power and high frequency operations, making it an ideal choice for switch-mode power supplies, high-frequency converters, and power management tasks in various electronic devices.

Key Features:

  • High Junction Temperature: This component can operate at junction temperatures as high as 175°C, ensuring reliability and performance under extreme conditions.
  • Low Forward Voltage Drop: It offers a low forward voltage drop, which reduces power losses and improves efficiency in your circuits.
  • Low Leakage Current: The low reverse leakage current minimizes power waste when the diode is in the blocking state, contributing to the overall efficiency of the device.
  • Robust Package: The STPS30SM60SG-TR comes in an insulated TO-220AB Slim package, providing excellent thermal resistance and mechanical durability.

Applications:

  • Switch-mode power supplies (SMPS)
  • High-frequency DC/DC converters
  • Free-wheeling diodes in power supplies
  • Power management systems
  • Reverse battery protection

The STPS30SM60SG-TR is RoHS compliant and qualified according to the AEC-Q101 standards for automotive applications, ensuring that it meets the strictest environmental and quality standards. Whether you're designing a power supply for consumer electronics or an automotive application, the STPS30SM60SG-TR provides the efficiency, reliability, and performance required for your power rectification needs.

You May Also Be Interested in

Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0393 $62.3580
140+ $0.8528 $119.3920
210+ $0.8262 $173.5020
290+ $0.7995 $231.8550
375+ $0.7728 $289.8000
505+ $0.6929 $349.9145
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,650 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess